location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUA2559 mobile phone case 10.2 cm (4") Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUA2559
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUA2559
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595502347
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:56:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Area TPUA2559 mobile phone case 10.2 cm (4") Cover Black:
This short summary of the Area TPUA2559 mobile phone case 10.2 cm (4") Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUA2559, Cover, Nokia, Lumia 530, 10.2 cm (4"), Black

Long summary description Area TPUA2559 mobile phone case 10.2 cm (4") Cover Black:
This is an auto-generated long summary of Area TPUA2559 mobile phone case 10.2 cm (4") Cover Black based on the first three specs of the first five spec groups.

Area TPUA2559. Case type: Cover, Brand compatibility: Nokia, Compatibility: Lumia 530, Maximum screen size: 10.2 cm (4"), Surface coloration: Monochromatic, Product colour: Black

Features
Maximum screen size *
10.2 cm (4")
Compatibility *
Lumia 530
Case type *
Cover
Product colour *
Black
Surface coloration
Monochromatic
Brand compatibility *
Nokia
Packaging data
Screen protector
Yes
Package width
175 mm
Package depth
100 mm
Package height
15 mm
Package weight
70 g
Brand Image Product code Product Stock Price from
Area TPUA2559WT mobile phone case 10.2 cm (4") Cover Transparent, White Area TPUA2559WT mobile phone case 10.2 cm (4") Cover Transparent, White
(show image)
TPUA2559WT TPUA2559WT 0.00
(excl. VAT)
0 (incl. VAT)
Area Gummy mobile phone case 11.4 cm (4.5") Cover Yellow Area Gummy mobile phone case 11.4 cm (4.5") Cover Yellow
(show image)
TPUA2555Y Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area Gummy mobile phone case 11.4 cm (4.5") Cover Transparent, White Area Gummy mobile phone case 11.4 cm (4.5") Cover Transparent, White
(show image)
TPUA2555WT Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area Gummy mobile phone case 11.4 cm (4.5") Cover Fuchsia Area Gummy mobile phone case 11.4 cm (4.5") Cover Fuchsia
(show image)
TPUA2555F Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 11.9 cm (4.7") Cover Transparent Area Zero mobile phone case 11.9 cm (4.7") Cover Transparent
(show image)
TPUSA2562C Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 11.4 cm (4.5") Cover Transparent Area Zero mobile phone case 11.4 cm (4.5") Cover Transparent
(show image)
TPUSA2555C Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA2556 mobile phone case 12.7 cm (5") Cover Black Area TPUA2556 mobile phone case 12.7 cm (5") Cover Black
(show image)
TPUA2556 TPUA2556 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA2555 mobile phone case 11.4 cm (4.5") Cover Black Area TPUA2555 mobile phone case 11.4 cm (4.5") Cover Black
(show image)
TPUA2555 TPUA2555 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA2543 mobile phone case 11.9 cm (4.7") Cover Black Area TPUA2543 mobile phone case 11.9 cm (4.7") Cover Black
(show image)
TPUA2543 TPUA2543 0.00
(excl. VAT)
0 (incl. VAT)