APC logo

APC AP9810 networking cable Black 0.045 m

Data-sheet quality:
created/standardized by Icecat
Product views:
313877
Info modified on:
15 Oct 2024, 18:51:22
Warranty:
2 years
Long product name APC AP9810 networking cable Black 0.045 m:

Dry contact, Management Options, Dry Contact I/O Accessory, additional dry contact input and relay outputs

APC AP9810 networking cable Black 0.045 m:

The APC Dry Contact I/O Accessory connects to the Universal I/O (UIO) port of a Network Management Card or Dry Contact I/O Card and provides 2 additional dry contact input and relay output interfaces. Monitor and configure dry contact inputs and relay outputs in the Network Management Card Web UI or Dry Contact I/O Card Configuration Utility UI.

Short summary description APC AP9810 networking cable Black 0.045 m:

APC AP9810, 0.045 m, Black

Long summary description APC AP9810 networking cable Black 0.045 m:

APC AP9810. Cable length: 0.045 m, Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.