location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hatchimals CollEGGtibles 4 Pack + Bonus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hatchimals
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CollEGGtibles 4 Pack + Bonus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6034167
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hatchimals CollEGGtibles 4 Pack + Bonus
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toy figure Multicolour
  • - Animal
  • - Not for children under 36 months
More>>>
Short summary description Hatchimals CollEGGtibles 4 Pack + Bonus:
This short summary of the Hatchimals CollEGGtibles 4 Pack + Bonus data-sheet is auto-generated and uses the product title and the first six key specs.

Hatchimals CollEGGtibles 4 Pack + Bonus, 5 yr(s), Animal, Multicolour

Long summary description Hatchimals CollEGGtibles 4 Pack + Bonus:
This is an auto-generated long summary of Hatchimals CollEGGtibles 4 Pack + Bonus based on the first three specs of the first five spec groups.

Hatchimals CollEGGtibles 4 Pack + Bonus. Recommended age (min): 5 yr(s), Theme: Animal, Product colour: Multicolour

Features
Product type *
Toy figure
Product colour *
Multicolour
Suggested gender
Girl
Recommended age (min) *
5 yr(s)
Theme
Animal
Light effects
Yes
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Weight & dimensions
Weight
148 g
Packaging data
Package width
177.8 mm
Package depth
50.8 mm
Packaging data
Package height
231.8 mm
Package weight
180 g
Package type
Blister
Package assortment
10
Packaging content
Battery included
No
Logistics data
Master (outer) case width
354 mm
Master (outer) case length
236 mm
Master (outer) case height
248 mm
Master (outer) case weight
1.8 kg
Master (outer) case net weight
1.48 kg
Master (outer) case GTIN (EAN/UPC)
778988603352