location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 51916 cable sleeve Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wire Sleeve, grey, 1.8m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51916 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849519161
Category: Cable Sleeves Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 08:01:48
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 51916 cable sleeve Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flexible braided cable sleeve with 20 mm - 40 mm diameter is ideal as a desk organiser and simplifies cable management
  • - 1.8 m cable organiser can be cut to size if required
  • - Hook-and-loop fastener helps to easily mount the desk cable tidy
  • - Cable tidy prevents mess on the floor or desk from knotted cables or damage from pets
Long product name Goobay 51916 cable sleeve Grey :
The short editorial description of Goobay 51916 cable sleeve Grey

Wire Sleeve, grey, 1.8m
More>>>
Short summary description Goobay 51916 cable sleeve Grey:
This short summary of the Goobay 51916 cable sleeve Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 51916, Grey, Polyester, 1 pc(s), 4 cm, 1800 mm

Long summary description Goobay 51916 cable sleeve Grey:
This is an auto-generated long summary of Goobay 51916 cable sleeve Grey based on the first three specs of the first five spec groups.

Goobay 51916. Product colour: Grey, Material: Polyester, Quantity per pack: 1 pc(s). Diameter: 4 cm, Length: 1800 mm

Brand Image Product code Product Stock Price from
Goobay

Goobay 51919 cable sleeve Black
(show image)
51919 Wire Sleeve, black, 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 51918 cable sleeve White
(show image)
51918 Wire Sleeve, white, 1.8m 0.00
(excl. VAT)
0 (incl. VAT)