location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic RA 140 fridge Freestanding 38 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RA 140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9105203654 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5999024852250
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dometic RA 140 fridge Freestanding 38 L Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Freestanding 38 L
  • - N 16 °C 32 °C
  • - 65 W
Long product name Dometic RA 140 fridge Freestanding 38 L Black :
The short editorial description of Dometic RA 140 fridge Freestanding 38 L Black

38L, 0.75kWh/24h, 65W, 230V, 50/60Hz, 14kg, Black
More>>>
Short summary description Dometic RA 140 fridge Freestanding 38 L Black:
This short summary of the Dometic RA 140 fridge Freestanding 38 L Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dometic RA 140, 38 L, Black

Long summary description Dometic RA 140 fridge Freestanding 38 L Black:
This is an auto-generated long summary of Dometic RA 140 fridge Freestanding 38 L Black based on the first three specs of the first five spec groups.

Dometic RA 140. Fridge net capacity: 38 L. Fridge number of shelves/baskets: 2, Door hinge: Right. Weight: 14 kg. Product colour: Black

Brand Image Product code Product Stock Price from
Dometic

Dometic RH 440 NTE fridge Freestanding 32 L F Black
(show image)
9105305823 RH 440 NTE 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RH 430 NTE fridge Freestanding 24 L F Black
(show image)
9105305822 RH 430 NTE 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RH 131 LD fridge Freestanding 28 L Black
(show image)
9105203469 RH 131 LD 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RH 141 LD fridge Freestanding 38 L Black
(show image)
9105204084 RH 141 LD 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic miniCool DS 301 H fridge Freestanding 27 L White
(show image)
9105203202 miniCool DS 301 H 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic CombiCool RF 60 fridge Freestanding 60 L Aluminium, Black
(show image)
9105203244 CombiCool RF 60 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RF 60 fridge Freestanding 61 L Black, Silver
(show image)
RF60 RF 60 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RH 465 LD fridge Freestanding 41 L Wood
(show image)
921310503 RH 465 LD 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RH 141 DBI fridge Freestanding Black
(show image)
921258337 RH 141 DBI 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RH 131 DBI fridge Freestanding Black
(show image)
921253505 RH 131 DBI 0.00
(excl. VAT)
0 (incl. VAT)