location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Active Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Active Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1LU22AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781611882 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 380321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 10:11:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP Active Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Use the front webbing to store sports equipment and bulky essentials.
  • - The front zippered pocket and dedicated tablet pocket let you keep everything in its place.
  • - Backpack material was chosen to eliminate weight so that it won’t hold you back.
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)
Long product name HP Active Backpack :
The short editorial description of HP Active Backpack

HP Active Backpack
More>>>
HP Active Backpack:
The official marketing text of HP Active Backpack as supplied by the manufacturer

Fasten your belongings
Use the front webbing to store sports equipment and bulky essentials.
Dedicated pockets
The front zippered pocket and dedicated tablet pocket let you keep everything in its place.
Lightweight material
Backpack material was chosen to eliminate weight so that it won’t hold you back.

Short summary description HP Active Backpack:
This short summary of the HP Active Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP Active Backpack, 39.6 cm (15.6"), Notebook compartment, Waterproof

Long summary description HP Active Backpack:
This is an auto-generated long summary of HP Active Backpack based on the first three specs of the first five spec groups.

HP Active Backpack. Product main colour: Black/Grey, Coloration: Monochromatic, Maximum screen size: 39.6 cm (15.6"). Width: 460 mm, Depth: 300 mm, Height: 140 mm. Package width: 460 mm, Package depth: 300 mm, Package height: 140 mm

Protect your investment

Safeguard your laptop with a padded compartment that fits any device up to 39.62 cm (15.6") diagonal.

Easy on your shoulders

Comfortably wear for long periods of time thanks to padded fabric and a breathable design.

Safety from weather

Fabric treated with water-resistant coating helps protect electronics from damage.

Features
Product main colour *
Black/Grey
Coloration
Monochromatic
Notebook compartment
Yes
Maximum screen size
39.6 cm (15.6")
Handle(s)
Yes
Waterproof
Yes
Country of origin
CHN
HP segment
Home
Weight & dimensions
Width *
460 mm
Depth *
300 mm
Height *
140 mm
Weight
520 g
Packaging data
Package width
460 mm
Package depth
300 mm
Package height
140 mm
Package weight
560 g
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
United Arab Emirates 2 distributor(s)