Cooler Master logo

Cooler Master Gaming MasterKeys Pro S White keyboard USB QWERTY Nordic Black

Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14274
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 years
Long product name Cooler Master Gaming MasterKeys Pro S White keyboard USB QWERTY Nordic Black:

MasterKeys Pro S White, Mechanical, White LED, Cherry MX Red, USB 2.0, 1.5 m, DK

Short summary description Cooler Master Gaming MasterKeys Pro S White keyboard USB QWERTY Nordic Black:

Cooler Master Gaming MasterKeys Pro S White, Wired, USB, Mechanical, QWERTY, LED, Black

Long summary description Cooler Master Gaming MasterKeys Pro S White keyboard USB QWERTY Nordic Black:

Cooler Master Gaming MasterKeys Pro S White. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard: QWERTY. Backlight type: LED. Cable length: 1.5 m. Recommended usage: Gaming. Product colour: Black

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.