Lenovo logo

Lenovo Smartcard keyboard USB QWERTY Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113986
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
One year.
Long product name Lenovo Smartcard keyboard USB QWERTY Black:

USB Smartcard Keyboard, English

Lenovo Smartcard keyboard USB QWERTY Black:

Lenovo USB Smartcard Keyboard features an integrated smartcard reader, adjustable tilt, and a two-meter cable to increase flexibility and comfort. The Lenovo USB Smartcard Keyboard can be used for identification systems, to secure banking transactions and logins and to secure web applications. A solid construction houses 104 quiet keys, including two Microsoft Windows keys. This business black keyboard is available in any major languages. Lenovo smart card readers are ideal for providing user authentication for applications such as network logon, e-government, secure e-commerce, and healthcare.

Features and Benefits:

- Features 104-key full-size layout (includes the Windows key).
- Supports Windows XP, Vista 32-bit and Vista 64-bit.
- Secures online transactions using digital signatures and certificates.
- Offers three levels of keyboard tilt.
- Includes highlighted Windows shortcuts to help maximize productivity.
- Features a USB connector.
- Works with all smart cards that comply with ISO 7816-1, 2, 3, 4 memory and microprocessor smart cards (T=0, T=1).

Short summary description Lenovo Smartcard keyboard USB QWERTY Black:

Lenovo Smartcard Keyboard, Wired, USB, QWERTY, Black

Long summary description Lenovo Smartcard keyboard USB QWERTY Black:

Lenovo Smartcard Keyboard. Connectivity technology: Wired, Device interface: USB, Keyboard: QWERTY. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.