location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts RAP-B-379U-M616 mounting kit Black Composite, Rubber, Steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tough-Ball with M6-1 x 6mm Threaded Stud
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAP-B-379U-M616
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442937125 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘RAM Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2019 13:48:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name RAM Mounts RAP-B-379U-M616 mounting kit Black Composite, Rubber, Steel :
The short editorial description of RAM Mounts RAP-B-379U-M616 mounting kit Black Composite, Rubber, Steel

RAM Tough-Ball with M6-1 x 6mm Threaded Stud
More>>>
Short summary description RAM Mounts RAP-B-379U-M616 mounting kit Black Composite, Rubber, Steel:
This short summary of the RAM Mounts RAP-B-379U-M616 mounting kit Black Composite, Rubber, Steel data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts RAP-B-379U-M616, Composite, Rubber, Steel, Black

Long summary description RAM Mounts RAP-B-379U-M616 mounting kit Black Composite, Rubber, Steel:
This is an auto-generated long summary of RAM Mounts RAP-B-379U-M616 mounting kit Black Composite, Rubber, Steel based on the first three specs of the first five spec groups.

RAM Mounts RAP-B-379U-M616. Ball diameter: 2.54 cm, Material: Composite, Rubber, Steel, Product colour: Black

Brand Image Product code Product Stock Price from
RAM Mounts

RAM Mounts RAP-B-400-201U mounting kit Black Thermally Stable Composite (TSC)
(show image)
RAP-B-400-201U Tough-Claw Small Clamp Base with Double Socket Arm 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAM-B-149Z-QU1U mounting kit Black Aluminium
(show image)
RAM-B-149Z-QU1U Handlebar U-Bolt Base with Double Socket Arm 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAM-B-166-103U mounting kit Black Aluminium
(show image)
RAM-B-166-103U Twist-Lock Suction Cup Base with Double Socket Arm 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAM-B-103-238U mounting kit Black Aluminium
(show image)
RAM-B-103-238U Double Socket Arm with Diamond Plate 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)