location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W1000 data projector 2000 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J0W77.D7E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ W1000 data projector 2000 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - DLP 2000 ANSI lumens
  • - Lamp 3000 h
  • - 3000:1
  • - 3 W
  • - 230 W
Long product name BenQ W1000 data projector 2000 ANSI lumens DLP :
The short editorial description of BenQ W1000 data projector 2000 ANSI lumens DLP

W1000, 1080p 1920 x 1080, 2000 ANSI lumens
More>>>
BenQ W1000 data projector 2000 ANSI lumens DLP:
The official marketing text of BenQ W1000 data projector 2000 ANSI lumens DLP as supplied by the manufacturer

With high Brightness and Contrast Ratio - Enjoy The Full HD in your living room
The W1000 is home projection at its best, incorporating top technologies for luxury, cinema-class entertainment at home. Engineered with Texas Instruments' DLP® technology, W1000 delivers outstanding HD cinematic enjoyment via advanced BrilliantColor processing, high brightness, and high contrast ratios.

Full HD 1080p Resolution
W1000 supports multiple video formats including 480p, 576p, 720p, 1080i and 1080p. From HDTV or Blu-ray DVD to video games such as Xbox or PS3, you can enjoy the latest video formats in Full HD, the new standard of video performance. HD isn't just the latest thing. It's the only thing. 1080p Full HD delivers 5x more detail than traditional 480p projectors.

BrilliantColor Performance
BenQ's high-speed, 6-segment color wheel delivers the best balance between optimal brightness and color, while BrilliantColor Technology boosts mid-tone colors to increase overall brightness to produce a more life-like picture.

UNISHAPE Lamp Lighting Illuminates the Imagination
UNISHAPE lamp lighting technology by Osram delivers more lumens onto the screen for exquisitely rendered color fidelity, amplified brightness, and eye-popping visuals that illuminate your imagination. UNISHAPE also dynamically adapts light output with millisecond-exactness to each image/frame for significantly reduced dithering noise, sharply-focused contrast, and superior color gradation (especially in the difficult blues and reds). So whatever your content, whatever your ambient lighting, your home theater experience will always be richly magnificent.

True 10-Bit Processing Imitates Life
Accurate color reproduction is essential for a true, uncompromised theater experience at home. That's why W1000 uses 10-bit color processing to generate over 1 billion distinct colors. Compared to 8-bit technology which only produces 16 million colors, BenQ's 10-bit color processing imitates the splendors of life for a standing-ovation picture performance.

Independent Color Management Puts You in Control
Home theater enthusiasts have high standards and unique preferences when it comes to picture quality and the W1000 more than exceeds expectation. For 100% color customization, Independent Color Management lets users fine-tune luminance, saturation, and hue of individual tones without colors compromising each other.

Comprehensive Connectivity with Dual HDMI
W1000 features dual HDMI ports for hassle-free, simultaneous hosting of your favorite digital devices such as Blu-ray player and gaming console. Now, switching from watching the latest blockbuster movie to playing the newest PS3 game is fast and easy without the need to actually switch cables. HDMI is also the highest and completely future-proof connection standard, ensuring pure digital audio and video perfection.

Short summary description BenQ W1000 data projector 2000 ANSI lumens DLP:
This short summary of the BenQ W1000 data projector 2000 ANSI lumens DLP data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ W1000, 2000 ANSI lumens, DLP, 3000:1, 609.6 - 7620 mm (24 - 300"), 31 - 90 kHz, 50 - 85 Hz

Long summary description BenQ W1000 data projector 2000 ANSI lumens DLP:
This is an auto-generated long summary of BenQ W1000 data projector 2000 ANSI lumens DLP based on the first three specs of the first five spec groups.

BenQ W1000. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Contrast ratio (typical): 3000:1. Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 23.5 - 28.2 mm, Zoom ratio: 1.2:1. Serial interface type: RS-232. RMS rated power: 3 W

Projector
Screen size compatibility *
609.6 - 7620 mm (24 - 300")
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Contrast ratio (typical) *
3000:1
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
±20°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
180 W
Lens system
Focal length range
23.5 - 28.2 mm
Zoom ratio
1.2:1
Video
Full HD *
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Audio (L/R) out
1
Headphone outputs
1
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Multimedia
RMS rated power
3 W
Design
Market positioning *
Home cinema
Display
Display colors
1.073 billion colours
Power
Power consumption (typical) *
230 W
Power consumption (standby) *
1 W
Weight & dimensions
Weight *
3.4 kg
Packaging content
Remote control *
Yes
Cables included
VGA
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
325 x 95 x 254 mm
Power requirements
100 - 240 VAC, 50/60 Hz
Compatibility
VGA - WUXGA
RS-232 ports
1
F-number (relative aperture)
F = 2.5 - 2.76
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:48:42
Uk has collected 22 expert reviews for BenQ W1000 data projector 2000 ANSI lumens DLP and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-08-10 01:48:30
After lagging behind flat tellies for a few years in terms of affordability, projectors are rapidly getting cheaper. BenQ's return to the fray with the W1000 DLP projector puts excellent Full HD home cinema firmly within reach of those that want big pi...
Good Small size, Reliable colour accuracy, Decent contrast range...
Bad Rainbow effect, Blur, Slight softness...
Bottom line Nicely priced and neatly put together, this compact, full HD beamer is capable of some serious cinema...
80%
pocket-lint.com
Updated:
2011-08-10 01:48:35
We've all brought home a projector from the office and been thoroughly disappointed with the results. And while dedicated home cinema projectors offer widescreen high-definition and the contrast and smoothness movies demand, on first impression the W1...
Good Good contrast, decent sound, realistic colours...
Bad Could be tricky to position, some blur...
Bottom line Although slightly let down by a less-than-flexible set-up, a modicum of blur and a lack of exceptional detail from Blu-ray, the W1000 is an excellent all-rounder, high on contrast and colour that justifies its comparatively small price tagKey specsComp...
70%
expertreviews.co.uk
Updated:
2011-08-10 01:48:37
Benq's W1000 is a compact and quiet DLP projector with an attractively understated design and a 1080p resolution. It has composite, component, S-video and two HDMI inputs. Its slim white chassis won't take over a room, whether you ceiling mount it or p...
Bottom line Although it's reasonably priced and produces rich colours and dark blacks, the W1000 suffers more than most from the DLP rainbow effect...
60%
whathifi.com
Updated:
2011-08-10 01:48:39
Choosing to bring a projector into your set up is one of the trickier decisions in an AV enthusiast's life. It brings with it all sorts of considerations that can make it seem far easier just to buy a TV. But there's nothing like the big-screen experie...
Good Simple set-up, easy to use, fine attention to detail, nicely balanced colours, price...
Bad Not the last word in motion stability...
100%
trustedreviews.com
Updated:
2011-08-10 01:48:42
Having been reasonably impressed - though not blown away by - BenQ's new mid-price projector, the W6000 , I really wasn't sure what to expect from the W1000. After all, at just £998 it's far, far cheaper than the W6000, and as such has presumably undergon...
Good Excellent value for money, Sharp HD pictures, Range of picture adjustment options...
Bad Unstylish design, No optical vertical image shifting, Limited 1.2x optical zoom...
90%
gadgetguy.com.au
Updated:
2011-11-04 06:20:38
Not too long ago, investing in a DLP projector was just that: an investment. Or rather, a way of flushing serious money down the toilet of impending obsolescence. Still, it's all you folks who forked out $10,000 for a first generation projector who...
Good Affordable price point; Full HD resolution; Easy to set up; Dual HDMI input and 24fps playback...
Bad No lens cap; Detectable rainbow-effect ; Limited detail in very dark scenes; Love-or-hate styling...
70%
goodgearguide.com.au
Updated:
2011-11-04 06:20:44
The BenQ W1000 is an entry-level 1080p home theatre projector with a high quality lens that allows it to display plenty of image detail. It struggles when it comes to displaying especially dark or bright areas of the screen though; its 3000:1 contrast ratio is insufficient for getting the most out of demanding movies like The Dark Knight.The BenQ W1000 is easy to set up. A telescoping leg at the front and a rear screw-style leg let you to alter the height and angle of the projector, respecti...
Good Low price, portable, reasonable brightness for a home theatre projector...
Bad Low contrast ratio...
Bottom line The BenQ W1000 home theatre projector has a 1080p Full HD resolution and displays plenty of fine image detail, but it struggles when it comes to displaying dark or light areas of video. It is affordable and portable, so it is a good option for budget-cons...
65%
pcauthority.com.au
Updated:
2011-11-04 06:20:46
If you'd previously been put off buying a projector by the size of the chassis, inconvenience of the set-up or the simple matter of the price tag, BenQ is hoping to change your mind with the W1000. This is a relatively compact, portable and indeed affo...
Bottom line Plenty of competition at this price-point leaves this average BenQ struggling...
67%
Country Distributor
United Kingdom 1 distributor(s)