location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AC adapter 16V (65W) power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC adapter 16V (65W)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F5031-L800 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2018 22:50:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu AC adapter 16V (65W) power adapter/inverter :
The short editorial description of Fujitsu AC adapter 16V (65W) power adapter/inverter

AC adapter 16V (65W)
More>>>
Fujitsu AC adapter 16V (65W) power adapter/inverter:
The official marketing text of Fujitsu AC adapter 16V (65W) power adapter/inverter as supplied by the manufacturer

An additional Adapter takes the stress out of leaving the home/office. Many users prefer to have one unit in the office, one at home and even another unit in the briefcase for travelling. All LifeBook Adapters support 110/240V and 50/60Hz for worldwide operation. A country specific power cord is all you need to operate globally.

Short summary description Fujitsu AC adapter 16V (65W) power adapter/inverter:
This short summary of the Fujitsu AC adapter 16V (65W) power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AC adapter 16V (65W), 16 V, 65 W

Long summary description Fujitsu AC adapter 16V (65W) power adapter/inverter:
This is an auto-generated long summary of Fujitsu AC adapter 16V (65W) power adapter/inverter based on the first three specs of the first five spec groups.

Fujitsu AC adapter 16V (65W). Output voltages: 16 V. Capacity: 65 W

Features
Output voltages *
16 V
Power
Capacity
65 W
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBA1004 power adapter/inverter Indoor 60 W Black
(show image)
MBA1004 MBA1004 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)