location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC56
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC56DJ-1PAZU4P-A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783438359
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12.7 cm (5") 1280 x 720 pixels
  • - DDR 4 GB
  • - Qualcomm 1.8 GHz
  • - GPS Android 6.0
  • - Near Field Communication (NFC) Wi-Fi
  • - Built-in camera 13 MP
  • - Lithium-Ion (Li-Ion) 4300 mAh
  • - Black, Silver
Long product name Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, Silver :
The short editorial description of Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, Silver

5" HD, Snapdragon 650 1.8 GHz ARM Cortex A72, 4 GB RAM, 32 GB Flash, 2D SE4710, 13 MP, GMS, Nano SIM, HSPA+/LTE, Wi-Fi, NFC, BT, PTT, VOIP ready, ROW, 4300 mAh, Android 6
More>>>
Short summary description Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, Silver:
This short summary of the Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra TC56, 12.7 cm (5"), 1280 x 720 pixels, LED, Dual-touch, Capacitive, 4 GB

Long summary description Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, Silver:
This is an auto-generated long summary of Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, Silver based on the first three specs of the first five spec groups.

Zebra TC56. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels, Touch technology: Dual-touch. Internal memory: 4 GB, Flash memory: 0.032 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC. Processor frequency: 1.8 GHz, Processor family: Qualcomm. Operating system installed: Android. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Barcode reader

Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)