location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22 Tri-color Original Ink Cartridge with insert

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22 Tri-color Original Ink Cartridge with insert
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD388AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420047988 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 00:13:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 22 Tri-color Original Ink Cartridge with insert :
The short editorial description of HP 22 Tri-color Original Ink Cartridge with insert

HP 22 Tri-color Original Ink Cartridge with insert
More>>>
HP 22 Tri-color Original Ink Cartridge with insert:
The official marketing text of HP 22 Tri-color Original Ink Cartridge with insert as supplied by the manufacturer

Print photos with brilliant color quality and documents with bright color graphics using a print cartridge designed to work with your HP printer for best results.Memories in stunning detail. HP dye-based inks deliver photos with outstanding clarity and beautifully nuanced colors.
• Print vibrant colors with inks specially-designed to work with your HP printer and HP photo papers. Capture your memories in shades as fresh and bright as you remember.
Make moments last a lifetime. HP inks last for generations with HP Premium Plus Photo Paper.[1]
• Designed together to work together—HP inkjet printing supplies and printers are designed to produce consistently great results every time you print. A precision-engineered and tested system of supplies and printers designed together to work together.
Simple to install and easy to use, HP inkjet printing supplies are specifically designed to work with your HP inkjet printer.
• Supplies are easy to select, replace, and install. The printer is designed for easy supplies access so that installation and replacement are quick and easy.

Short summary description HP 22 Tri-color Original Ink Cartridge with insert:
This short summary of the HP 22 Tri-color Original Ink Cartridge with insert data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22 Tri-color Original Ink Cartridge with insert, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 165 pages

Long summary description HP 22 Tri-color Original Ink Cartridge with insert:
This is an auto-generated long summary of HP 22 Tri-color Original Ink Cartridge with insert based on the first three specs of the first five spec groups.

HP 22 Tri-color Original Ink Cartridge with insert. Colour ink type: Dye-based ink, Colour ink page yield: 165 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Memories in stunning detail. HP dye-based inks deliver photos with outstanding clarity and beautifully nuanced colors.

Print vibrant colors with inks specially-designed to work with your HP printer and HP photo papers. Capture your memories in shades as fresh and bright as you remember.
Ideal for projects and reports containing color graphics and color photos that stand out.
HP quality and reliability. Industry-leading research and development, design, manufacturing and testing processes ensure the highest quality inkjet print cartridges for your worry-free use.

Make moments last a lifetime. HP inks last for generations with HP Premium Plus Photo Paper.[1]

Designed together to work together—HP inkjet printing supplies and printers are designed to produce consistently great results every time you print. A precision-engineered and tested system of supplies and printers designed together to work together.
Results you can count on across a broad range of plain papers and speciality media. Print greeting cards, homework assignments, letters, e-mail, information from the Internet, and reports with confidence.
HP quality and reliability. Industry-leading research and development, design, manufacturing and testing processes ensure the highest quality inkjet print cartridges for your worry-free use.

Simple to install and easy to use, HP inkjet printing supplies are specifically designed to work with your HP inkjet printer.

Supplies are easy to select, replace, and install. The printer is designed for easy supplies access so that installation and replacement are quick and easy.
Save time and money with on-screen ink-level indicator in your printer software. Check your printer toolbox anytime to see whether you need to replace an inkjet cartridge. Alerts proactively notify you when ink is running low so you can purchase a replacement cartridge.
HP quality and reliability. Industry-leading research and development, design, manufacturing and testing processes ensure the highest quality inkjet print cartridges for your worry-free use.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 3918, 3940, D1360, D1420, D1430, D1445, D1460, D1520, D1530, D1560, D2360, D2445, D2460, F2180, F2210, F2235, F2240, F2275, F2276, F2280, F2290, F370, F378, F380, F390, F4185 / HP OfficeJet 4355, 5605, 5609, 5610, 5680, J3608, J5508 / HP PSC 1410
Quantity per pack *
1 pc(s)
Features
Colour ink page yield *
165 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
HP segment
Business, Enterprise
Operational conditions
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
-15 - 35 °C
Storage humidity
5 - 95%
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)