location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother RJ-2150 POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RJ-2150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RJ-2150 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766766722 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:05:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother RJ-2150 user manual (12.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother RJ-2150 POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal Mobile printer
  • - 203 x 203 DPI
  • - 6 ips
  • - LCD Built-in display
  • - Wi-Fi
  • - Black
  • - 545 g
Warranty: 3 Years
Long product name Brother RJ-2150 POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer :
The short editorial description of Brother RJ-2150 POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer

203 dpi, 152 mm/s, SDK, Bluetooth 2.1 EDR, 545g
More>>>
Brother RJ-2150 POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer:
The official marketing text of Brother RJ-2150 POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer as supplied by the manufacturer

Rugged 2" mobile receipt and label printer with Bluetooth and Wi-Fi
With a wide range of connectivity options for iOS and Android mobile devices as well as Windows desktop PC's, this compact, rugged high-speed printer is the ideal mobile label and receipt printer for your business. The RJ-2150 is the user friendly option thanks to an integrated backlit LCD and easy-to-load rolls.

Versatile printing whenever required
Print pricing or markdown labels on demand at the point of labelling, or leave high-quality receipts with your customers. This lightweight printer is ideal for field service/sales, retail, public safety/emergency services, logistics, warehousing or manufacturing businesses.

Dependable printing
The RJ-2150 has been designed for use in the toughest environments - developed and tested to withstand 2.5 metre drops, and with an IP54 rating against dust and moisture.

Bluetooth, Wi-Fi and USB connectivity
Quickly and easily connect the RJ-2150 to your mobile device using Bluetooth. With support for Apple MFi, iPhones and iPads can now print using Bluetooth, in addition to Android mobile devices. Or alternatively connect the printer to your Wi-Fi network. A USB port is also included for when printing from a Windows based PC is required.

Incorporate label or receipt printing in your existing systems
With support as standard for ZPL II and CPCL emulations, the RJ-2150 can be added to legacy system which use these printer languages. Or use the Brother ESC/P printer language to access, modify and print templates which were previously designed and uploaded from your PC into the flash memory of the printer.

SDK's for iOS, Android and Windows devices
Easily add printing within your existing apps and software by harnessing the power of one of the Brother SDK's (Software Development Kits) available. Use the Brother B-PAC SDK for Windows based programs, or one of the Brother Print SDK's for iPhone, iPad or Android devices.

Short summary description Brother RJ-2150 POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer:
This short summary of the Brother RJ-2150 POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer data-sheet is auto-generated and uses the product title and the first six key specs.

Brother RJ-2150, Direct thermal, Mobile printer, 203 x 203 DPI, 6 ips, 152 mm/sec, 6 cm

Long summary description Brother RJ-2150 POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer:
This is an auto-generated long summary of Brother RJ-2150 POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer based on the first three specs of the first five spec groups.

Brother RJ-2150. Print technology: Direct thermal, Type: Mobile printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 6 cm, Maximum printing width: 5.4 cm, Maximum media length: 100 cm. Connectivity technology: Wired & Wireless, USB connector: Mini-USB Type-B, Bluetooth version: 2.1+EDR. Flash memory: 32 MB, RAM capacity: 0.032 GB. Product colour: Black, Display type: LCD

Printing
Maximum resolution
203 x 203 DPI
Print speed
6 ips
Print speed
152 mm/sec
Print technology *
Direct thermal
Type *
Mobile printer
Paper handling
Maximum roll diameter
6 cm
Maximum printing width
5.4 cm
Maximum media length
100 cm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
Mini-USB Type-B
Bluetooth
Yes
Bluetooth version
2.1+EDR
Connectivity technology *
Wired & Wireless
Bluetooth profiles
BIP, HCRP, OPP, SPP
Network
Ethernet LAN connection *
No
Wi-Fi *
Yes
Features
Flash memory
32 MB
RAM capacity
0.032 GB
Design
Product colour *
Black
Built-in display
Yes
Display type
LCD
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
7.2 V
Operational conditions
Operating temperature (T-T)
-20 - 50 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Weight & dimensions
Width
150 mm
Depth
99.3 mm
Height
73 mm
Weight
545 g
Packaging data
Package weight
1.46 kg
Packaging content
Drivers included
Yes
Quick start guide
Yes
Batteries included
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
International Protection (IP) code
IP54
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Magyarország 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)