DELL logo

DELL KM717 keyboard Mouse included Universal Bluetooth QWERTZ Swiss Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176982
Info modified on:
14 Mar 2024, 19:29:18
Short summary description DELL KM717 keyboard Mouse included Universal Bluetooth QWERTZ Swiss Black, Silver:

DELL KM717, Full-size (100%), Wireless, Bluetooth, QWERTZ, Black, Silver, Mouse included

Long summary description DELL KM717 keyboard Mouse included Universal Bluetooth QWERTZ Swiss Black, Silver:

DELL KM717. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard: QWERTZ, Recommended usage: Universal. Product colour: Black, Silver. Mouse included

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.