location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM E500 Projector - Europe TopSeller data projector 1600 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E500 Projector - Europe TopSeller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y7767
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM E500 Projector - Europe TopSeller data projector 1600 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 1600 ANSI lumens
  • - Lamp 2000 h
  • - SVGA (800x600) 2000:1
Warranty: 3 years Rapid Replacement Service.
Long product name IBM E500 Projector - Europe TopSeller data projector 1600 ANSI lumens DLP SVGA (800x600) :
The short editorial description of IBM E500 Projector - Europe TopSeller data projector 1600 ANSI lumens DLP SVGA (800x600)

IBM E500 Projector - Europe TopSeller
More>>>
Short summary description IBM E500 Projector - Europe TopSeller data projector 1600 ANSI lumens DLP SVGA (800x600):
This short summary of the IBM E500 Projector - Europe TopSeller data projector 1600 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

IBM E500 Projector - Europe TopSeller, 1600 ANSI lumens, DLP, SVGA (800x600), 2000:1, Lamp, 2000 h

Long summary description IBM E500 Projector - Europe TopSeller data projector 1600 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of IBM E500 Projector - Europe TopSeller data projector 1600 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

IBM E500 Projector - Europe TopSeller. Projector brightness: 1600 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: P-VIP. Digital zoom: 1.2x. Analog signal format system: NTSC, PAL, SECAM. Display diagonal: 1.52 cm (0.6")