location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LX-IL08WZ projection lens Canon LX-MU800Z, LX-MU700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX-IL08WZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1787C001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292082227
Category:
Lenses used in projectors.
Projection Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:33:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LX-IL08WZ projection lens Canon LX-MU800Z, LX-MU700 :
The short editorial description of Canon LX-IL08WZ projection lens Canon LX-MU800Z, LX-MU700

1.5x Optical Zoom, 40" – 500", F2.11 – 2.37
More>>>
Canon LX-IL08WZ projection lens Canon LX-MU800Z, LX-MU700:
The official marketing text of Canon LX-IL08WZ projection lens Canon LX-MU800Z, LX-MU700 as supplied by the manufacturer

Wide Zoom Lens for LX series

Short summary description Canon LX-IL08WZ projection lens Canon LX-MU800Z, LX-MU700:
This short summary of the Canon LX-IL08WZ projection lens Canon LX-MU800Z, LX-MU700 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LX-IL08WZ, 1.5x Optical, 1.07 – 1.61:1, 15.73 - 23.59 mm, 2.11 - 2.37, Black, Canon LX-MU800Z, LX-MU700

Long summary description Canon LX-IL08WZ projection lens Canon LX-MU800Z, LX-MU700:
This is an auto-generated long summary of Canon LX-IL08WZ projection lens Canon LX-MU800Z, LX-MU700 based on the first three specs of the first five spec groups.

Canon LX-IL08WZ. Zoom ratio: 1.5x Optical, Throw ratio: 1.07 – 1.61:1, Focal length range: 15.73 - 23.59 mm

Features
Zoom ratio
1.5x Optical
Throw ratio
1.07 – 1.61:1
Focal length range
15.73 - 23.59 mm
Aperture range (F-F)
2.11 - 2.37
Features
Product colour
Black
Compatibility
Canon LX-MU800Z, LX-MU700
Logistics data
Harmonized System (HS) code
90021100
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)