Hitachi logo

Hitachi C9U3WB portable circular saw 23.5 cm Black, Green, Silver 5200 RPM 2000 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20556
Info modified on:
07 Feb 2020, 14:06:43
Short summary description Hitachi C9U3WB portable circular saw 23.5 cm Black, Green, Silver 5200 RPM 2000 W:

Hitachi C9U3WB, Black, Green, Silver, 23.5 cm, 5200 RPM, 8.6 cm, 6.5 cm, 88 dB

Long summary description Hitachi C9U3WB portable circular saw 23.5 cm Black, Green, Silver 5200 RPM 2000 W:

Hitachi C9U3WB. Product colour: Black, Green, Silver. Blade diameter: 23.5 cm, Idle speed (max): 5200 RPM, Cutting depth (90º): 8.6 cm. Power source: AC, Input power: 2000 W. Weight: 7.2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.