location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Perfect Fit 4-in-1 Trike Blue tricycle Children Front drive Upright

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfect Fit 4-in-1 Trike Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
643705E4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743643705 show
Category: Tricycles Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:05:05
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Perfect Fit 4-in-1 Trike Blue tricycle Children Front drive Upright :
The short editorial description of Little Tikes Perfect Fit 4-in-1 Trike Blue tricycle Children Front drive Upright

Perfect Fit 4-in-1 Trike Blue, 9 months - 5 years
More>>>
Little Tikes Perfect Fit 4-in-1 Trike Blue tricycle Children Front drive Upright:
The official marketing text of Little Tikes Perfect Fit 4-in-1 Trike Blue tricycle Children Front drive Upright as supplied by the manufacturer

The Perfect Fit 4-in-1 Trike in blue grows with your child! Parent pushes and steers when child is young; but, as the child grows, the parent steers while the child pedals. When toddlers learn to pedal, you can remove the waist bar and now they can steer. Last stage is when the child pedals and steers all by themselves!

This 4-in-1 trike is designed with both the parents and child in mind to increase comfort, convenience and ease of use.

Features:

Four stages to grow with your infant

Stage 1-Guided (9+ months) Parents push and control with the blue waist bar in place so the child is unable to turn the wheel
Stage 2-Learning (12+ months) Toddlers can learn how to pedal, buy they are unable to steer and turn the wheel
Stage 3-Developing (18+ months) Remove the waist bar so the child can now steer while parent still has control with the push bar
Stage 4-Independent (36+ months) Remove the push bar to let kids pedal and steer on their own with parent supervision
- Adjustable, detachable parent push handle lets parent control direction with 1 hand
- 5-point seat belt harness and protective safety bar
- Easy to adjust seat
- Non-slip pedals
- Footrest detaches as child grows
- Convenient tray with beverage holder
- Large storage bucket
- Adjustable shade canopy
- Maximum weight limit: up to 50lbs.
- Assembly Required

Short summary description Little Tikes Perfect Fit 4-in-1 Trike Blue tricycle Children Front drive Upright:
This short summary of the Little Tikes Perfect Fit 4-in-1 Trike Blue tricycle Children Front drive Upright data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Perfect Fit 4-in-1 Trike Blue, Boy/Girl, Front drive, Upright, Children, Solid wheels, Blue

Long summary description Little Tikes Perfect Fit 4-in-1 Trike Blue tricycle Children Front drive Upright:
This is an auto-generated long summary of Little Tikes Perfect Fit 4-in-1 Trike Blue tricycle Children Front drive Upright based on the first three specs of the first five spec groups.

Little Tikes Perfect Fit 4-in-1 Trike Blue. Recommended gender: Boy/Girl, Drive type: Front drive, Product design: Upright. Width: 1168.4 mm, Depth: 469.9 mm, Height: 914.4 mm. Package width: 590.6 mm, Package depth: 279.4 mm, Package height: 406.4 mm. Products per intermodal container (20ft): 374 pc(s), Products per intermodal container (40ft): 860 pc(s), Products per intermodal container (40ft, HC): 878 pc(s)

Features
Target audience *
Children
Anti-skid pedals
Yes
Maximum load weight
22 kg
Recommended gender *
Boy/Girl
Drive type *
Front drive
Product design *
Upright
Wheels type *
Solid wheels
Product colour *
Blue
Adjustable seat
Yes
Seat belt
Yes
Parent handle
Yes
Adjustable parent handle
Yes
Removable parent handle
Yes
Recommended age (min)
0.75 yr(s)
Recommended age (max)
5 yr(s)
Assembly required
Yes
Certification
CE
Weight & dimensions
Width
1168.4 mm
Depth
469.9 mm
Weight & dimensions
Height
914.4 mm
Weight
7.27 kg
Packaging data
Package width
590.6 mm
Package depth
279.4 mm
Package height
406.4 mm
Package weight
10.6 kg
Package volume
67100 cm³
Package type
Closed box
Logistics data
Products per intermodal container (20ft)
374 pc(s)
Products per intermodal container (40ft)
860 pc(s)
Products per intermodal container (40ft, HC)
878 pc(s)
Master (outer) case width
609.6 mm
Master (outer) case length
584.2 mm
Master (outer) case height
425.5 mm
Master (outer) case weight
22.9 kg
Master (outer) case volume
151500 cm³