location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX200 S2 + Memory server Rack Intel® Xeon® 3.4 GHz 1 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy RX200 S2 + Memory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:RX200S2-007EU?KIT
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX200 S2 + Memory server Rack Intel® Xeon® 3.4 GHz 1 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3.4 GHz
  • - 1 GB DDR2-SDRAM
  • - DVD-ROM
  • - Rack
More>>>
Short summary description Fujitsu PRIMERGY RX200 S2 + Memory server Rack Intel® Xeon® 3.4 GHz 1 GB DDR2-SDRAM:
This short summary of the Fujitsu PRIMERGY RX200 S2 + Memory server Rack Intel® Xeon® 3.4 GHz 1 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX200 S2 + Memory, 3.4 GHz, 1 GB, DDR2-SDRAM, SCSI, DVD-ROM, Rack

Long summary description Fujitsu PRIMERGY RX200 S2 + Memory server Rack Intel® Xeon® 3.4 GHz 1 GB DDR2-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY RX200 S2 + Memory server Rack Intel® Xeon® 3.4 GHz 1 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX200 S2 + Memory. Processor family: Intel® Xeon®, Processor frequency: 3.4 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Hard drive interface: SCSI, Optical drive: DVD-ROM. Form factor: Rack

Processor
Processor family *
Intel® Xeon®
Processor frequency *
3.4 GHz
Chipset
Intel® E7520
Maximum number of SMP processors
2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
Memory, maximum *
16 GB
Storage
Hard drive capacity
146 GB
Hard drive interface
SCSI
Optical drive *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Network interface
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
PS/2 ports quantity
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Form factor *
Rack
Software
Compatible operating systems *
Microsoft: Windows 2003 Standard, Enterprise IA32 Edition; Microsoft: Windows 2003 Standard, Enterprise x64 Edition; Microsoft Windows 2003 Web Edition Microsoft: Windows 2000 Advanced Server; Server Novell: NetWare 6.5 SUSE: Enterprise Server 8 for X86 and 9 X86 / EM64T Red Hat: Enterprise Linux 2.1; 3; 4 for X86 / EM64T
Power
Power consumption (typical)
480 W
Weight & dimensions
Width
430 mm
Depth
770 mm
Height
44 mm
Weight
16 kg
Other features
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
430 x 770 x 44 mm
Graphics card
Rage XL
Source Testseek summary Average rating
Reviews
Updated:
2015-06-07 06:50:31
Uk has collected 1 expert review for Fujitsu PRIMERGY RX200 S2 + Memory server Rack Intel® Xeon® 3.4 GHz 1 GB DDR2-SDRAM and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2015-06-07 06:50:31
The latest Primergy RX200 S4 from Fujitsu Siemens has a keen focus on continuous operations and reduced operational costs. This 1U low-profile rack server targets a wide range of applications with web services high on its agenda and it also introduces...
Bottom line A quiet 1U rack server with plenty of fault tolerant features and good expansion potential plus greatly improved remote management facilities...
83%