location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wasgij Destiny 5: Time Travel 950 pcs Jigsaw puzzle 950 pc(s) Comics

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wasgij
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Destiny
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Destiny 5: Time Travel 950 pcs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81445
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126814451
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wasgij Destiny 5: Time Travel 950 pcs Jigsaw puzzle 950 pc(s) Comics
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jigsaw puzzle
  • - Comics
  • - Adult
  • - Any gender
  • - 950 pc(s)
More>>>
Short summary description Wasgij Destiny 5: Time Travel 950 pcs Jigsaw puzzle 950 pc(s) Comics:
This short summary of the Wasgij Destiny 5: Time Travel 950 pcs Jigsaw puzzle 950 pc(s) Comics data-sheet is auto-generated and uses the product title and the first six key specs.

Wasgij Destiny 5: Time Travel 950 pcs, 950 pc(s), Comics, 12 yr(s)

Long summary description Wasgij Destiny 5: Time Travel 950 pcs Jigsaw puzzle 950 pc(s) Comics:
This is an auto-generated long summary of Wasgij Destiny 5: Time Travel 950 pcs Jigsaw puzzle 950 pc(s) Comics based on the first three specs of the first five spec groups.

Wasgij Destiny 5: Time Travel 950 pcs. Number of puzzles: 950 pc(s). Genre: Comics, Theme: Wasgij, Recommended age (min): 12 yr(s)

Features
Product type *
Jigsaw puzzle
Genre *
Comics
Theme
Wasgij
Recommended age group *
Adult
Suggested gender *
Any gender
Recommended age (min) *
12 yr(s)
Material
Cardboard
QR code
Yes
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01.10.2015
Packaging data
Package type
Box
Package width
210 mm
Package depth
60 mm
Package height
210 mm
Package weight
540 g
Package volume
2646 cm³
Packaging content
Number of puzzles *
950 pc(s)
Number of puzzle 2 pieces
950 pc(s)
Packaging content
Number of puzzle 3 pieces
950 pc(s)
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
259.2 kg
Larger master carton quantity
160 pc(s)
Master (outer) cases per pallet layer
20 pc(s)
Layers per pallet
8 pc(s)
Products per pallet
480 pc(s)
Quantity per master (outer) case
3 pc(s)
Master (outer) case width
220 mm
Master (outer) case length
200 mm
Master (outer) case height
220 mm
Master (outer) case weight
1.62 kg
Master (outer) case tare weight
36 g
Master (outer) case volume
9680 cm³