location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula Pre-writing Designs motor skills toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pre-writing Designs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51000 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:45:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Goula Pre-writing Designs motor skills toy :
The short editorial description of Goula Pre-writing Designs motor skills toy

Goula Pre-writing Designs, 3+
More>>>
Short summary description Goula Pre-writing Designs motor skills toy:
This short summary of the Goula Pre-writing Designs motor skills toy data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Pre-writing Designs, 3 yr(s), Beige, Blue

Long summary description Goula Pre-writing Designs motor skills toy:
This is an auto-generated long summary of Goula Pre-writing Designs motor skills toy based on the first three specs of the first five spec groups.

Goula Pre-writing Designs. Recommended age (min): 3 yr(s), Product colour: Beige, Blue

Features
Product colour *
Beige, Blue
Recommended age group
Child
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Country of origin
Spain
QR code
No
Learning & training skills
Learning & training skills
Fine motor skills training, Gross motor skills training
Packaging data
Package volume
2080 cm³
Package width
260 mm
Packaging data
Package depth
50 mm
Package height
160 mm
Package weight
656 g
Logistics data
Pallet gross height
2 m
Master (outer) case width
520 mm
Master (outer) case length
275 mm
Master (outer) case height
495 mm
Master (outer) case weight
16.7 kg
Quantity per master (outer) case
24 pc(s)
Master (outer) case volume
70785 cm³