location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Falcon de luxe Legends of the Track 500 pcs Jigsaw puzzle 500 pc(s) Art

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Falcon de luxe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legends of the Track 500 pcs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11164 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126111642
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Falcon de luxe Legends of the Track 500 pcs Jigsaw puzzle 500 pc(s) Art
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jigsaw puzzle
  • - Art
  • - Adult
  • - Any gender
  • - 500 pc(s)
More>>>
Short summary description Falcon de luxe Legends of the Track 500 pcs Jigsaw puzzle 500 pc(s) Art:
This short summary of the Falcon de luxe Legends of the Track 500 pcs Jigsaw puzzle 500 pc(s) Art data-sheet is auto-generated and uses the product title and the first six key specs.

Falcon de luxe Legends of the Track 500 pcs, 500 pc(s), Art, 12 yr(s)

Long summary description Falcon de luxe Legends of the Track 500 pcs Jigsaw puzzle 500 pc(s) Art:
This is an auto-generated long summary of Falcon de luxe Legends of the Track 500 pcs Jigsaw puzzle 500 pc(s) Art based on the first three specs of the first five spec groups.

Falcon de luxe Legends of the Track 500 pcs. Number of puzzles: 500 pc(s). Genre: Art, Recommended age (min): 12 yr(s)

Features
Product type *
Jigsaw puzzle
Genre *
Art
Recommended age group *
Adult
Suggested gender *
Any gender
Recommended age (min) *
12 yr(s)
Material
Cardboard
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01.04.2017
Packaging data
Package type
Box
Package width
370 mm
Package depth
70 mm
Package height
270 mm
Package volume
6993 cm³
Packaging content
Number of puzzles *
1
Number of puzzles *
500 pc(s)
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Larger master carton quantity
25 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
300 pc(s)
Quantity per master (outer) case
12 pc(s)
Master (outer) case width
370 mm
Master (outer) case length
560 mm
Master (outer) case height
390 mm
Master (outer) case tare weight
120 g
Master (outer) case volume
80808 cm³