location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AMD Radeon Pro WX 7100 8GB Graphics Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMD Radeon Pro WX 7100 8GB Graphics Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0B14AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780612491 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 04:10:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP AMD Radeon Pro WX 7100 8GB Graphics Card
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Radeon Pro WX 7100 8 GB GDDR5
  • - 5120 x 2880 pixels 256 bit
  • - DisplayPorts quantity: 4
Warranty: 3 Years Limited Warranty (Next Day On-Site; Unit Exchange & Phone-in Assistance)
Long product name HP AMD Radeon Pro WX 7100 8GB Graphics Card :
The short editorial description of HP AMD Radeon Pro WX 7100 8GB Graphics Card

AMD Radeon Pro WX 7100 8GB Graphics Card
More>>>
HP AMD Radeon Pro WX 7100 8GB Graphics Card:
The official marketing text of HP AMD Radeon Pro WX 7100 8GB Graphics Card as supplied by the manufacturer

Meet your demanding Design & Manufacturing and Media & Entertainment VR and immersive computing workflows head on with the AMD Radeon™ Pro WX 7100, a single slot form factor card based on AMD’s new Polaris architecture.

Short summary description HP AMD Radeon Pro WX 7100 8GB Graphics Card:
This short summary of the HP AMD Radeon Pro WX 7100 8GB Graphics Card data-sheet is auto-generated and uses the product title and the first six key specs.

HP AMD Radeon Pro WX 7100 8GB Graphics Card, Radeon Pro WX 7100, 8 GB, GDDR5, 256 bit, 5120 x 2880 pixels, 1 fan(s)

Long summary description HP AMD Radeon Pro WX 7100 8GB Graphics Card:
This is an auto-generated long summary of HP AMD Radeon Pro WX 7100 8GB Graphics Card based on the first three specs of the first five spec groups.

HP AMD Radeon Pro WX 7100 8GB Graphics Card. Graphics processor family: AMD, Graphics processor: Radeon Pro WX 7100. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Cooling type: Active, Number of fans: 1 fan(s)

Power through large and complex models and datasets

Speed up the time required to complete single-precision operations in video effects and rendering, signal processing, transcoding, and digital rendering applications with up to 5.73 TFLOPS of compute performance.[1]

Work at new levels of efficiency and speed

Edit 4K video, layer in multiple effects, and color correct on the fly, or load massive assemblies and manipulate them in real time with 8 GB of ultra-fast GDDR5 memory and a 256-bit memory interface.

Amazing multi-display visuals

Drive up to two, 5K (5120 x 2880 resolution) dual-cable displays @ 60 Hz, or one single-cable 5K display @ 60 Hz. Leverage AMD’s LiquidVR™ Technology to experience realistic virtual designs and interaction in a bold new way.

Processor
Graphics processor family *
AMD
Graphics processor *
Radeon Pro WX 7100
Maximum resolution *
5120 x 2880 pixels
Memory
Discrete graphics card memory *
8 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Ports & interfaces
DisplayPorts quantity *
4
Performance
TV tuner integrated *
No
DirectX version *
12.0
OpenGL version *
4.5
Design
Cooling type *
Active
Number of fans
1 fan(s)
HP segment
Business
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 04:25:22
Uk has collected 11 expert reviews for HP AMD Radeon Pro WX 7100 8GB Graphics Card but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tomshardware.co.uk
Updated:
2019-12-02 04:25:22
The FirePro brand is dead; long live the Radeon Pro. AMD puts its Polaris chips and reworked drivers to work in three new workstation graphics cards. We're about to give the fastest model, the Radeon Pro WX 7100, a real workout.The Radeon Pro WX 7100 feat...
Bottom line AMD does almost everything right with its Radeon Pro WX 7100. After a much-needed firmware and driver update, the only downside left to mention is increased noise from the single-slot cooler's fan.The WX 7100 is of course not cheap, but we have reason to...
0%
develop3d.com
Updated:
2019-12-02 04:25:22
Consumer Virtual Reality headsets, powerful Graphics Processing Units (GPUs) and new generation ‘CAD to VR' software are all doing their bit to make VR a key technology for design, engineering, manufacturing, architecture and construction. But, in order f...
Bottom line The AMD Radeon Pro WX7100 is a very powerful workstation-class GPU. It not only delivers industry leading price/performance but does so in a single slot form factor, meaning it can be used in virtually all CAD workstation towers.When it comes to workstati...
0%
Country Distributor
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)