location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP5360 Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS LBP5360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1314B021 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP5360 Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 9600 x 600 DPI
  • - A4 21 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 200 sheets
  • - 400 MHz
Long product name Canon i-SENSYS LBP5360 Colour 9600 x 600 DPI A4 :
The short editorial description of Canon i-SENSYS LBP5360 Colour 9600 x 600 DPI A4

i-SENSYS LBP5360, 21ppm, 9600 x 600 dpi, 400MHz, 128MB
More>>>
Canon i-SENSYS LBP5360 Colour 9600 x 600 DPI A4:
The official marketing text of Canon i-SENSYS LBP5360 Colour 9600 x 600 DPI A4 as supplied by the manufacturer

Fast, colour laser printer with PCL, networking and auto-duplexing as standard

Productive, professional performance

This compact and robust colour laser printer delivers high quality documents quickly and quietly - with a print speed of 21 pages per minute in both colour and mono and a 10 second First Print Out Time.

Built-in automatic double-sided printing

Convenient built-in automatic double-sided printing lets you create professional looking documents with ease, while cutting down on paper costs.

Network ready with practical PCL support

The built-in network interface card and Remote User Interface makes this colour laser printer ideal for sharing across a network. PCL5c/6 support ensures seamless integration into existing PCL environments. UFR II - our propriety printer language technology - provides superior processing speed for fast output of documents.

Quick First Print, zero-warm-up time

Benefit from Quick First Print performance with zero warm-up time from sleep mode whenever you need to print. Our Colour On-Demand Fixing technology which makes this possible also enables energy efficiency and quiet operation. Combined with our On-Demand S-Toner and controller technology, the i-SENSYS LBP5360 offers zero warm-up, no waiting and fast printing from sleep mode.

Professional print quality

The 9600 x 600dpi enhanced print resolution delivers high quality professional laser output. Superior S Toner provides vivid, contrasting colours and sharp text for all your work.

All-in-One colour cartridges

Cost-effective All-in-One colour cartridges reduce maintenance requirements and ensure continuous high quality output. Simply replace the compact cartridge - containing toner, drum and cleaning units - and the printer is almost as good as "new".

Large memory plus optional hard disk drive

The printer has 128MB standard memory, expandable up to 384MB. A 20GB hard disk drive is available for demanding workgroups handling substantial network printing and large print files.

Flexible paper handling

A maximum paper capacity of 850 sheets handles the work of the busiest print environments. This consists of a 250-sheet cassette and 100-sheet multi-purpose tray as standard - plus an optional 500-sheet cassette. Print on a range of sizes up to A4.

Extensive compatibility

The i-SENSYS LBP5360 is Windows compatible. It also offers support for English versions of Mac and Linux, distributed via the web.

Short summary description Canon i-SENSYS LBP5360 Colour 9600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP5360 Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP5360, Laser, Colour, 9600 x 600 DPI, A4, 21 ppm, Duplex printing

Long summary description Canon i-SENSYS LBP5360 Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP5360 Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP5360. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Warm-up time
45 s
Time to first page (black, normal)
10.1 s
Time to first page (colour, normal)
10.1 s
Features
Maximum duty cycle *
60000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
200 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, index card, Letter, Legal
Envelopes sizes
B5, C5, DL
Network
Network ready
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
20 MB
Processor frequency
400 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
35 dB
Design
Display
LCD
Power
Power consumption (standby)
45 W
Power consumption (off)
15 W
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
26.8 g
Dimensions (WxDxH)
412 x 453 x 437.7 mm
Other features
Bottom margin (A4)
5 mm
Left margin (A4)
5 mm
Right margin (A4)
5 mm
Top margin (A4)
5 mm
Media weight, recommended
60/220 g/m²
Power requirements
220-240V (±10%) 50/60Hz (±2Hz)
Power consumption (active copy)
416 W
Compatible operating systems
Windows 98/Me/2000/Server 2003/ XP/ Vista Mac OS X version 10.2.8 -10.5.x Linux
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:13:54
Uk has collected 4 expert reviews for Canon i-SENSYS LBP5360 Colour 9600 x 600 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 23:13:54
impressive workgroup colour laser printer: With colour laser printers starting at under 200, there has to be something different about a machine costing nearly 800 including VAT. The most obviously different spec in the i-SENSYS LBP5360 is its print speed...
0%
Zdnet.com.au
Updated:
2011-11-04 07:27:02
The LBP5360 colour laser is the latest printer from Canon. Recently machines from the company have produced good quality output, but we have found them somewhat lacking when it comes to ease of installation. Test ProcedureWhen assessing a printer we co...
Good Good contrast and colours, Good GUI and option availability, Fast duplexing and colour printing...
Bad Installation disks were ineffective and not accurately documented, Colour intensity was a little dull, Menu system lacked intuitive mode of operation, Pixel alignment slightly off and odd Moire patterns on occasion...
Bottom line For a quality printer with colour and duplex printing this is a reasonably pricing machine.
70%
Country Distributor
Nederland 1 distributor(s)