location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo DisplayPort - VGA 0.2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort - VGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4393 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884942211522 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 446162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 12:27:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo DisplayPort - VGA 0.2 m
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.2 m
  • - VGA Male
  • - DisplayPort Male
Long product name Lenovo DisplayPort - VGA 0.2 m :
The short editorial description of Lenovo DisplayPort - VGA 0.2 m

DisplayPort to VGA Monitor Cable
More>>>
Lenovo DisplayPort - VGA 0.2 m:
The official marketing text of Lenovo DisplayPort - VGA 0.2 m as supplied by the manufacturer

The DisplayPort to VGA Monitor Cable lets you easily connect a VGA analog monitor to a DisplayPort source device.

- Support for attaching a VGA analog monitor.
- 1920 x 1200 WUXGA maximum resolution.
- 20-cm (7.8 in) cable length.
- DisplayPort plug and VGA analog receptacle connectors.
- No software required.

Short summary description Lenovo DisplayPort - VGA 0.2 m:
This short summary of the Lenovo DisplayPort - VGA 0.2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo DisplayPort - VGA, 0.2 m, VGA, DisplayPort, Male, Male, 68 g

Long summary description Lenovo DisplayPort - VGA 0.2 m:
This is an auto-generated long summary of Lenovo DisplayPort - VGA 0.2 m based on the first three specs of the first five spec groups.

Lenovo DisplayPort - VGA. Cable length: 0.2 m, Connector 1: VGA, Connector 2: DisplayPort. Weight: 68 g. Feature: 1920 x 1200 WUXGA

Country Distributor
Nederland 5 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)