location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DisplayPort to Dual Link DVI Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to Dual Link DVI Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NR078AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420847861 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 317362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:00:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2018
Product end of life date
Warranty: The DisplayPort to dual link DVI-D Adapter has either a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP DisplayPort to Dual Link DVI Adapter :
The short editorial description of HP DisplayPort to Dual Link DVI Adapter

HP DisplayPort to Dual Link DVI Adapter
More>>>
HP DisplayPort to Dual Link DVI Adapter:
The official marketing text of HP DisplayPort to Dual Link DVI Adapter as supplied by the manufacturer

Converts the DisplayPort connector on an HP Compaq Business Desktop computer or HP Workstation to a dual link DVI port. The adapter has a latching DisplayPort connector on one end, and a USB connector and DVI-D connector on the other end for connecting to a DVI monitor cable.

Short summary description HP DisplayPort to Dual Link DVI Adapter:
This short summary of the HP DisplayPort to Dual Link DVI Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP DisplayPort to Dual Link DVI Adapter, DisplayPort, Male/Female, 170 g, 0.17 kg (0.375 lbs)

Long summary description HP DisplayPort to Dual Link DVI Adapter:
This is an auto-generated long summary of HP DisplayPort to Dual Link DVI Adapter based on the first three specs of the first five spec groups.

HP DisplayPort to Dual Link DVI Adapter. Connector 1: DisplayPort, Connector gender: Male/Female. Weight: 170 g. Weight (imperial): 0.17 kg (0.375 lbs)

Features
Connector 1 *
DisplayPort
Connector gender
Male/Female
Weight & dimensions
Weight
170 g
Other features
Weight (imperial)
0.17 kg (0.375 lbs)
Dimensions (WxDxH)
474.7
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)