location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dual NR 1 DAB radio Personal Digital Wood

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dual Check ‘Dual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NR 1 DAB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NR 1 DAB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260136673974
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Dual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dual NR 1 DAB radio Personal Digital Wood
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Personal Digital 3.6 W Wood
  • - DAB, DAB+, FM, UKW
  • - Built-in display
More>>>
Short summary description Dual NR 1 DAB radio Personal Digital Wood:
This short summary of the Dual NR 1 DAB radio Personal Digital Wood data-sheet is auto-generated and uses the product title and the first six key specs.

Dual NR 1 DAB, Personal, Digital, DAB, DAB+, FM, UKW, 87.5 - 108 MHz, 174 - 240 MHz, PLL

Long summary description Dual NR 1 DAB radio Personal Digital Wood:
This is an auto-generated long summary of Dual NR 1 DAB radio Personal Digital Wood based on the first three specs of the first five spec groups.

Dual NR 1 DAB. Radio type: Personal, Tuner type: Digital, Supported radio bands: DAB, DAB+, FM, UKW. RMS rated power: 3.6 W. Display colors: Monochrome. Headphone connectivity: 3.5 mm. Product colour: Wood, Volume control: Rotary, Antenna type: External

Brand Image Product code Product Stock Price from
Dual

Dual DAB STR 100 Portable Digital White
(show image)
74346 DAB STR 100 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual NR 5 DAB radio Personal Digital Black, White
(show image)
NR 5 DAB NR 5 DAB 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual NR 2 Portable Black, Silver
(show image)
73349 NR 2 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual DAB Pocket Radio 2 Portable Digital Black
(show image)
72618 DAB Pocket Radio 2 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual DAB 4.1 radio Portable Digital Black, Silver
(show image)
DAB 4.1 DAB 4.1 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual DAB 2A Clock Analog & digital Black
(show image)
DAB 2 A DAB 2A 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual NR 1 radio Personal Analog Wood
(show image)
NR 1 NR 1 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual DAB 4 radio Internet Digital Black, Silver
(show image)
DAB 4 DAB 4 0.00
(excl. VAT)
0 (incl. VAT)