Chieftec logo

Chieftec CASE Midi SH-01 B-B-B Midi Tower Black 400 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34812
Info modified on:
21 Apr 2020, 11:28:07
Long product name Chieftec CASE Midi SH-01 B-B-B Midi Tower Black 400 W:

CASE Midi SH-01 B-B-B, PSU ATX 2.0, 2x USB 2.0, 1x 1394 FiWi, Mic-in and Line-out

Chieftec CASE Midi SH-01 B-B-B Midi Tower Black 400 W:

The development of the H-class is dedicated to users, who see the Bigtower and Mediumtowers as too large from the dimension point-of-view, but at the same time they require sufficient ?installation freedom?. The chassis of the H-class are suitable for mATX, ATX, and EATX mainboards. The installation process of the external drives has been equally optimized, so that all chassis of the H-class are toolless. Owing to the patented anti-vibration clips, the installed drives are absolutely fixed.

Barely no other Miditower chassis is able to host ATX and EATX sized mainboards, six HDD's and up to five optional fans.

For the first time you will be able to install all your external devices tool free, no additional mounting rails or installation plates, nor knurled screws are needed. Besides, the installation of the HDDs is completely screwless.
You won't miss the USB, Firewire and Audio connectors. They are user-friendly located on the right hand side of the front panel near by the fan cage.

Same applies for the installation of PCI cards. Using CHIEFTEC's bracket, the fixing needs not more than a single hand grip.

Short summary description Chieftec CASE Midi SH-01 B-B-B Midi Tower Black 400 W:

Chieftec CASE Midi SH-01 B-B-B, Midi Tower, PC, Black, ATX, 400 W, 205 mm

Long summary description Chieftec CASE Midi SH-01 B-B-B Midi Tower Black 400 W:

Chieftec CASE Midi SH-01 B-B-B. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply: 400 W. Width: 205 mm, Depth: 540 mm, Height: 460 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.