location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Qtek 9100 Pocket PC Phone, EN handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Qtek Check ‘Qtek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9100 Pocket PC Phone, EN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HBH032-00 show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Qtek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Qtek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:11:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Qtek 9100 Pocket PC Phone, EN handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - 0.192 GB
  • - 0.2 GHz
  • - Built-in camera
  • - Lithium-Ion (Li-Ion) 1200 mAh
  • - Silver
More>>>
Short summary description Qtek 9100 Pocket PC Phone, EN handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Silver:
This short summary of the Qtek 9100 Pocket PC Phone, EN handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Qtek 9100 Pocket PC Phone, EN, 7.11 cm (2.8"), 240 x 320 pixels, TFT, 65536 colours, 0.192 GB, miniSD

Long summary description Qtek 9100 Pocket PC Phone, EN handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Silver:
This is an auto-generated long summary of Qtek 9100 Pocket PC Phone, EN handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Silver based on the first three specs of the first five spec groups.

Qtek 9100 Pocket PC Phone, EN. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.192 GB, Compatible memory cards: miniSD. Processor frequency: 0.2 GHz. Keyboard: QWERTY

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 17:31:45
Uk has collected 12 expert reviews for Qtek 9100 Pocket PC Phone, EN handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-23 17:31:15
The Qtek 9100 is a business-focused product, with proper Edge support for corporate email access (firewall permitting, naturally). The Qtek makes it easy to get set up, with onscreen prompts for the uninitiated. Theres a qwerty keyboard secreted be...
Bottom line T-Mobile, K-Jam and others offer identikit versions of this product, so if you really like it, youll have to shop around to get the best buy. Regardless, its a nice bit of kit. Rosemary Haworth...
80%