location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-410W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H330040LE
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2000 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x800) 500:1
  • - 236 W
Long product name Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800) :
The short editorial description of Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800)

EB-410W, LCD, 2000 lm, WXGA (1280x800), 16:10
More>>>
Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800):
The official marketing text of Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800) as supplied by the manufacturer

The Epson EB-410W is the perfect partner for more impressive presentations and teaching methods as it works so well with interactive whiteboards. So teachers can capture notes and instantly save, publish, print and save. More importantly, this easy-to-use and innovative projector makes learning more effective and interesting for students.
Project without shadows:

Built to a compact design to maximise space for both students and teachers. Installation is uncomplicated, and this ultra-short throw projector can display a sharply focussed 60” picture from a distance of just 62 cm from the projection surface. This eliminates shadowing caused by people and objects in front of the screen so speakers, lecturers and trainers are not bothered by the beam when talking to the audience.
Easy to maintain, plus network monitoring and control:

You can easily configure the projector remotely and operate over your network, thanks to the Epson EMP Monitor™ software. It can even send an email alert for the internal temperature of your projector or to monitor lamp status. And easy maintenance means extra peace of mind from administrator to teachers.

Kinder to the environment by design and application:

Our latest projector has been created and produced in compliance with Epson’s environmental policy. It allows you to display on a screen of up to 116 inches and consumes much less power than a large, flat screen. So you save on both energy and costs, which is a huge benefit for both schools and colleges. Furthermore, you’ll also benefit from a longer lamp life, sleep timer function, paint-free design and recyclable packaging. All of that included in a very quiet projector.

Short summary description Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800):
This short summary of the Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-410W, 2000 ANSI lumens, LCD, WXGA (1280x800), 500:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800):
This is an auto-generated long summary of Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800) based on the first three specs of the first five spec groups.

Epson EB-410W. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Digital zoom: 1.35x, Throw ratio: 0.48 - 0.65:1. Serial interface type: RS-232. Power consumption (typical): 236 W, Power consumption (standby): 5.5 W

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
500:1
Number of colours
16.78 million colours
Matrix size
1.5 cm (0.59")
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
F-number (relative aperture)
1.8
Digital zoom
1.35x
Throw ratio
0.48 - 0.65:1
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Network
Ethernet LAN (RJ-45) ports
1
Power
Power consumption (typical) *
236 W
Power consumption (standby) *
5.5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
3.6 kg
Other features
Aspect ratio
16:10
Audio input
2 x mini-jack, 1 x RCA
Dimensions (WxDxH)
327 x 258 x 157 mm
Power requirements
100 - 240 V AC ±10%, 50/60 Hz
RS-232 ports
1
Brand Image Product code Product Stock Price from
Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720) Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720)
(show image)
V12H002S2YA0 EMP-TWD10 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768) Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
V11H228240LA EMP-1717 0.00
(excl. VAT)
0 (incl. VAT)