location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68071 sleeping bag Rectangular sleeping bag Polyester Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Encase 300 Sleeping Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68071
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927979
Category:
Warm lined padded bag to sleep in, especially when camping.
Sleeping Bags Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 68071 sleeping bag Rectangular sleeping bag Polyester Blue, Grey :
The short editorial description of Bestway 68071 sleeping bag Rectangular sleeping bag Polyester Blue, Grey

Encase 300 Sleeping Bag
More>>>
Bestway 68071 sleeping bag Rectangular sleeping bag Polyester Blue, Grey:
The official marketing text of Bestway 68071 sleeping bag Rectangular sleeping bag Polyester Blue, Grey as supplied by the manufacturer

ENCASE 300 SLEEPING BAG
- Ideal temperature range: 8-12°C (46-54°F)
- Shell fabric: 190T polyester
- Lining: Pongee
- Padding: 220g/m2 hollow fiber
- One way zipper
- Product unit weight: 1100 g (2.4Lb)
- Straight quilting for superior outdoor comfort
- Piping decoration along zipper
Contents: One sleeping bag, one carry bag

Short summary description Bestway 68071 sleeping bag Rectangular sleeping bag Polyester Blue, Grey:
This short summary of the Bestway 68071 sleeping bag Rectangular sleeping bag Polyester Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68071, 750 mm, 1800 mm, 1.1 kg, 120 pc(s), 6 pc(s), 190 mm

Long summary description Bestway 68071 sleeping bag Rectangular sleeping bag Polyester Blue, Grey:
This is an auto-generated long summary of Bestway 68071 sleeping bag Rectangular sleeping bag Polyester Blue, Grey based on the first three specs of the first five spec groups.

Bestway 68071. Width: 750 mm, Depth: 1800 mm, Weight: 1.1 kg. Products per pallet: 120 pc(s), Minimum order quantity: 6 pc(s). Package width: 190 mm, Package height: 190 mm, Package weight: 1.1 kg

Weight & dimensions
Width
750 mm
Depth
1800 mm
Weight
1.1 kg
Technical details
Type *
Rectangular sleeping bag
Material *
Polyester
Product colour *
Blue, Grey
Hooded
Yes
Lower limit temperature rating
8 °C
Comfort temperature rating
12 °C
Extreme temperature rating
-4 °C
Technical details
Insulation density
220 g/m²
Zipper closure
Yes
Zipper type
One-way zipper
Package volume
76000 cm³
Intrastat code
94043000
Logistics data
Products per pallet
120 pc(s)
Minimum order quantity
6 pc(s)
Packaging data
Package width
190 mm
Package height
190 mm
Package weight
1.1 kg
Package type
Blister