location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 27022 scuba diving fins Blue, Red, Yellow M 38-39 6.5-8 Paddle fins

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Endura Dive Fins
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27022
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914887
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 27022 scuba diving fins Blue, Red, Yellow M 38-39 6.5-8 Paddle fins :
The short editorial description of Bestway 27022 scuba diving fins Blue, Red, Yellow M 38-39 6.5-8 Paddle fins

Endura Dive Fins
More>>>
Bestway 27022 scuba diving fins Blue, Red, Yellow M 38-39 6.5-8 Paddle fins:
The official marketing text of Bestway 27022 scuba diving fins Blue, Red, Yellow M 38-39 6.5-8 Paddle fins as supplied by the manufacturer

- Fin size: M; US (6.5-8); EUR (38-39)
- Ideal for warm water
- Lightweight design for easy travel
- OCT (Optimized Channel Thrust) Fin Technology for optimal water channeling at all times providing increased efficiency and power
- Angled design for maximum kick efficiency producing maximum forward motion (lift) with less effort
- Hydrodynamic ribs minimize lateral movement
- Creates less strain on the leg muscles compared with traditional fins, reducing the diver’s fatigue and subsequent air consumption
- Soft molded foot pocket for added comfort
- Contents: One pair of fins

Short summary description Bestway 27022 scuba diving fins Blue, Red, Yellow M 38-39 6.5-8 Paddle fins:
This short summary of the Bestway 27022 scuba diving fins Blue, Red, Yellow M 38-39 6.5-8 Paddle fins data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 27022, Paddle fins, Blue, Red, Yellow, Full foot, M, 38-39, 6.5-8

Long summary description Bestway 27022 scuba diving fins Blue, Red, Yellow M 38-39 6.5-8 Paddle fins:
This is an auto-generated long summary of Bestway 27022 scuba diving fins Blue, Red, Yellow M 38-39 6.5-8 Paddle fins based on the first three specs of the first five spec groups.

Bestway 27022. Product type: Paddle fins, Product colour: Blue, Red, Yellow, Fin pocket type: Full foot. Package width: 535 mm, Package depth: 80 mm, Package height: 180 mm. Products per pallet: 192 pc(s), Minimum order quantity: 8 pc(s)

Features
Product colour *
Blue, Red, Yellow
Size
M
Fins size (EU)
38-39
Fins size (USA)
6.5-8
Fin pocket type *
Full foot
Recommended age (min)
14 yr(s)
Product type *
Paddle fins
Intrastat code
95062900
Technical details
Package volume
42000 cm³
Packaging data
Package width
535 mm
Package depth
80 mm
Package height
180 mm
Package weight
750 g
Package type
Blister
Logistics data
Products per pallet
192 pc(s)
Minimum order quantity
8 pc(s)