location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 98009 pool/beach float Multicolour Image Vinyl Baby boat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Beach Boat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138911763 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:58
The date of the most recent change of this product data-sheet in Icecat.
Bestway 98009 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 98009 pool/beach float Multicolour Image Vinyl Baby boat :
The short editorial description of Bestway 98009 pool/beach float Multicolour Image Vinyl Baby boat

Beach Boat
More>>>
Bestway 98009 pool/beach float Multicolour Image Vinyl Baby boat:
The official marketing text of Bestway 98009 pool/beach float Multicolour Image Vinyl Baby boat as supplied by the manufacturer

BEACH BOAT
- Safety valves
- Sturdy pre-tested vinyl
- Inflatable bottom for extra comfort
- Back rest for comfort
- Steering wheel with built-in horn
- See-thru window
Contents: One beach boat

Short summary description Bestway 98009 pool/beach float Multicolour Image Vinyl Baby boat:
This short summary of the Bestway 98009 pool/beach float Multicolour Image Vinyl Baby boat data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 98009, Multicolour, Baby boat, Image, Vinyl, 3 yr(s), 6 yr(s)

Long summary description Bestway 98009 pool/beach float Multicolour Image Vinyl Baby boat:
This is an auto-generated long summary of Bestway 98009 pool/beach float Multicolour Image Vinyl Baby boat based on the first three specs of the first five spec groups.

Bestway 98009. Product colour: Multicolour, Product type: Baby boat, Coloration: Image. Width: 710 mm, Depth: 1120 mm, Weight: 646 g. Package width: 240 mm, Package depth: 240 mm, Package height: 75 mm. Products per pallet: 240 pc(s), Minimum order quantity: 8 pc(s)

Features
Product colour *
Multicolour
Coloration *
Image
Material *
Vinyl
Product type *
Baby boat
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Safety valve
Yes
Intrastat code
95069990
Interleaved Two of Five (ITF-14)
56941607306258
Weight & dimensions
Width
710 mm
Depth
1120 mm
Weight
646 g
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
75 mm
Package volume
40000 cm³
Package type
Box
Logistics data
Products per pallet
240 pc(s)
Minimum order quantity
8 pc(s)