location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58416 hot tub/spa accessory Beverage tray/holder White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lay-Z-Spa Drinks Holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58416 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934199 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:53:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 58416 hot tub/spa accessory Beverage tray/holder White :
The short editorial description of Bestway 58416 hot tub/spa accessory Beverage tray/holder White

Lay-Z-Spa Drinks Holder
More>>>
Bestway 58416 hot tub/spa accessory Beverage tray/holder White:
The official marketing text of Bestway 58416 hot tub/spa accessory Beverage tray/holder White as supplied by the manufacturer

- Compatible with all Lay-Z-Spas (except Monaco)
- Includes two drinks holders and one tray
- Keep beverages or snacks close by while you relax
- Easily positioned anywhere on the top of the side wall
- Contents: Two drinks holders, one tray

Short summary description Bestway 58416 hot tub/spa accessory Beverage tray/holder White:
This short summary of the Bestway 58416 hot tub/spa accessory Beverage tray/holder White data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58416, Beverage tray/holder, Bestway, White, Lay-Z-Spa, 66.4 cm, 664 g

Long summary description Bestway 58416 hot tub/spa accessory Beverage tray/holder White:
This is an auto-generated long summary of Bestway 58416 hot tub/spa accessory Beverage tray/holder White based on the first three specs of the first five spec groups.

Bestway 58416. Product type: Beverage tray/holder, Brand compatibility: Bestway, Product colour: White. Diameter: 66.4 cm, Weight: 664 g. Package type: Box, Package width: 265 mm, Package depth: 230 mm. Products per pallet: 144 pc(s), Minimum order quantity: 1 pc(s)

Features
Product type *
Beverage tray/holder
Brand compatibility *
Bestway
Product colour *
White
Compatibility
Lay-Z-Spa
Intrastat code
39269097
Weight & dimensions
Diameter
66.4 cm
Weight
664 g
Packaging data
Package type
Box
Package width
265 mm
Package depth
230 mm
Package height
135 mm
Package volume
111000 cm³
Logistics data
Products per pallet
144 pc(s)
Minimum order quantity
1 pc(s)