location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 725-10112 projector lamp 165 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
725-10112
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
725-10112
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2018 15:49:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 725-10112 projector lamp 165 W :
The short editorial description of DELL 725-10112 projector lamp 165 W

Replacement Bulb f/ Dell M209X / M409WX / M210X / M410HD
More>>>
DELL 725-10112 projector lamp 165 W:
The official marketing text of DELL 725-10112 projector lamp 165 W as supplied by the manufacturer

You never know when your projector's bulb might fail, so it's smart to carry a back-up on business trips or keep a spare one in the presentation facility. This replacement bulb from Dell™ is a life-saver, if your projector's bulb burns out.This product has been tested and validated for your Dell™ Projector. It is supported by Dell™ Technical Support when used with a Dell projector. This product includes the following parts: Replacement Bulb and Instructions Manual.

Short summary description DELL 725-10112 projector lamp 165 W:
This short summary of the DELL 725-10112 projector lamp 165 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 725-10112, 165 W, 3000 h, DELL, Dell M209X Dell M210X Dell M409WX Dell M410HD

Long summary description DELL 725-10112 projector lamp 165 W:
This is an auto-generated long summary of DELL 725-10112 projector lamp 165 W based on the first three specs of the first five spec groups.

DELL 725-10112. Bulb power: 165 W, Service life of lamp: 3000 h, Service life of lamp (economic mode): 5000 h, Brand compatibility: DELL, Compatibility: Dell M209X Dell M210X Dell M409WX Dell M410HD

Features
Brand compatibility *
DELL
Compatibility *
Dell M209X Dell M210X Dell M409WX Dell M410HD
Features
Service life of lamp
3000 h
Bulb power *
165 W
Service life of lamp (economic mode)
5000 h
Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML10166 projector lamp 165 W
(show image)
ML10166 ML10166 0.00
(excl. VAT)
0 (incl. VAT)
DELL 725-10003 projector lamp 156 W DELL 725-10003 projector lamp 156 W
(show image)
725-10003 725-10003
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)