location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ATAG OX2011AR inb solo oven Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATAG Check ‘ATAG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OX2011AR inb solo oven
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OX2011AR
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘ATAG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATAG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description ATAG OX2011AR inb solo oven Silver:
This short summary of the ATAG OX2011AR inb solo oven Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ATAG OX2011AR inb solo oven, Electric, Silver, Rotary, Mechanical, 3000 W, 594 mm

Long summary description ATAG OX2011AR inb solo oven Silver:
This is an auto-generated long summary of ATAG OX2011AR inb solo oven Silver based on the first three specs of the first five spec groups.

ATAG OX2011AR inb solo oven. Oven type: Electric. Product colour: Silver, Control type: Rotary. Timer type: Mechanical. Power consumption (typical): 3000 W. Width: 594 mm, Depth: 590 mm, Height: 545 mm

Brand Image Product code Product Stock Price from
ATAG

ATAG OS6011LL inb comb oven 58 L Black
(show image)
OS6011LL OS6011LL inb comb oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OX6011CL inb solo oven 58 L Silver
(show image)
OX6011CL OX6011CL inb solo oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OX2011AL inb solo oven Silver
(show image)
OX2011AL OX2011AL inb solo oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OS6011EL inb comb oven 58 L Silver
(show image)
OS6011EL OS6011EL inb comb oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OS6011ER inb comb oven 58 L Silver
(show image)
OS6011ER OS6011ER inb comb oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OX6011AR inb solo oven 58 L Silver
(show image)
OX6011AR OX6011AR inb solo oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OX6011AL inb solo oven 58 L Silver
(show image)
OX6011AL OX6011AL inb solo oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OS6011LR inb comb oven 58 L Black
(show image)
OS6011LR OS6011LR inb comb oven 0.00
(excl. VAT)
0 (incl. VAT)