location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67380 air mattress Double mattress Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comfort Green Flocked Air Bed / Double
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67380
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138903645
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 07:12:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 67380 air mattress Double mattress Black, Grey :
The short editorial description of Bestway 67380 air mattress Double mattress Black, Grey

Comfort Green Flocked Air Bed / Double
More>>>
Bestway 67380 air mattress Double mattress Black, Grey:
The official marketing text of Bestway 67380 air mattress Double mattress Black, Grey as supplied by the manufacturer

COMFORT GREEN FLOCKED AIR BED / DOUBLE
- Sturdy pre-tested vinyl
- Quick inflation/deflation screw valve
- Comfortable flocked sleeping surface
- Sturdy coil beam construction
- Heavy-duty repair patch included
Contents: One air bed, repair patch

Short summary description Bestway 67380 air mattress Double mattress Black, Grey:
This short summary of the Bestway 67380 air mattress Double mattress Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67380, Double mattress, Indoor & outdoor

Long summary description Bestway 67380 air mattress Double mattress Black, Grey:
This is an auto-generated long summary of Bestway 67380 air mattress Double mattress Black, Grey based on the first three specs of the first five spec groups.

Bestway 67380. Type: Double mattress, Product colour: Black, Grey, Material: Vinyl. Width: 1370 mm, Length: 1910 mm, Height: 220 mm. Package type: Box. Minimum order quantity: 4 pc(s), Products per pallet: 100 pc(s)

Features
Type *
Double mattress
Product colour *
Black, Grey
Material *
Vinyl
Suitable for
Indoor & outdoor
Built-in air pump *
No
Flocked top
Yes
Intrastat code
39269092
Weight & dimensions
Width
1370 mm
Length
1910 mm
Height
220 mm
Weight & dimensions
Weight
3.37 kg
Package width
298 mm
Package depth
110 mm
Package height
292 mm
Package volume
44000 cm³
Packaging content
Repair patch included
Yes
Package type
Box
Logistics data
Minimum order quantity
4 pc(s)
Products per pallet
100 pc(s)
Brand Image Product code Product Stock Price from
JILONG

JILONG JL027294N air mattress Double mattress Blue
(show image)
JL027294N JL027294N 0.00
(excl. VAT)
0 (incl. VAT)