location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67277 inflatable armchair Single chair Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi-Max Air Couch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67277
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916355
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 67277 inflatable armchair Single chair Multicolour :
The short editorial description of Bestway 67277 inflatable armchair Single chair Multicolour

Multi-Max Air Couch
More>>>
Bestway 67277 inflatable armchair Single chair Multicolour:
The official marketing text of Bestway 67277 inflatable armchair Single chair Multicolour as supplied by the manufacturer

MULTI-MAX AIR COUCH
- Safety valves
- Multifunctional chair can be used as a couch or a bed
- Comfortable flocked surface
- Sturdy coil-beam construction
- Heavy-duty repair patch included
Contents: One couch, repair patch

Short summary description Bestway 67277 inflatable armchair Single chair Multicolour:
This short summary of the Bestway 67277 inflatable armchair Single chair Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67277, Single chair, Multicolour, Vinyl, 970 mm, 2.98 kg, 191 cm

Long summary description Bestway 67277 inflatable armchair Single chair Multicolour:
This is an auto-generated long summary of Bestway 67277 inflatable armchair Single chair Multicolour based on the first three specs of the first five spec groups.

Bestway 67277. Type: Single chair, Product colour: Multicolour, Material: Vinyl. Width: 970 mm, Weight: 2.98 kg, Unfolded depth: 191 cm. Package width: 350 mm, Package depth: 100 mm, Package height: 330 mm. Minimum order quantity: 6 pc(s), Products per pallet: 72 pc(s)

Features
Type *
Single chair
Product colour *
Multicolour
Material *
Vinyl
Folding design
Yes
Flocked top
Yes
Safety valve
Yes
Intrastat code
94018000
Weight & dimensions
Width
970 mm
Weight
2.98 kg
Unfolded depth
191 cm
Unfolded height
64 cm
Packaging data
Package width
350 mm
Package depth
100 mm
Package height
330 mm
Package weight
3.04 kg
Package type
Box
Package volume
79000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
72 pc(s)
Brand Image Product code Product Stock Price from
Bestway 75046 inflatable armchair Single chair Blue, Orange, Pink Bestway 75046 inflatable armchair Single chair Blue, Orange, Pink
(show image)
75046 Inflatable Comfi Cube