location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust CrystalWhite mouse USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CrystalWhite Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16437
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439164374
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:13:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust CrystalWhite mouse USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical White
  • - USB Type-A
  • - Control panel: 3
Warranty: 2 years
Long product name Trust CrystalWhite mouse USB Type-A Optical :
The short editorial description of Trust CrystalWhite mouse USB Type-A Optical

CrystalWhite Mouse
More>>>
Trust CrystalWhite mouse USB Type-A Optical:
The official marketing text of Trust CrystalWhite mouse USB Type-A Optical as supplied by the manufacturer

- Advanced optical mouse with stylish design that works with both PC and Mac
- Tilt scroll wheel providing convenient horizontal and vertical scrolling
- Advanced optical sensor providing motion control with high precision
- Suitable for right and left handed users
- Includes Trust Smart Button software for Mac to customize mouse settings

Short summary description Trust CrystalWhite mouse USB Type-A Optical:
This short summary of the Trust CrystalWhite mouse USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Trust CrystalWhite Mouse, Optical, USB Type-A, White

Long summary description Trust CrystalWhite mouse USB Type-A Optical:
This is an auto-generated long summary of Trust CrystalWhite mouse USB Type-A Optical based on the first three specs of the first five spec groups.

Trust CrystalWhite Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Control panel: 3. Product colour: White

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll
Yes
Control panel *
3
Design
Product colour *
White
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Weight
100 g
Packaging data
Package weight
160 g
Other features
Compatible operating systems
Win Vista, XP MAC OS-X 10.3, OS-X 10.4, OS-X 10.5 +
Hardware prerequisites
For PC:. Windows Vista or XP. USB port. For Apple Mac:. Intel or PowerPC CPU. OS-X 10.3 (Panther), OS-X 10.4 (Tiger), OS-X 10.5 (Leopard) or higher. USB port.
Contents
Optical mouse. CD-ROM with software. User's guide.
Package dimensions (WxDxH)
143 x 50 x 225 mm
Brand Image Product code Product Stock Price from
Trust GXT14 Gaming mouse USB Type-A Optical 800 DPI Trust GXT14 Gaming mouse USB Type-A Optical 800 DPI
(show image)
16344 GXT14 Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine Bluetooth Mini mouse Optical 500 DPI Trust ComfortLine Bluetooth Mini mouse Optical 500 DPI
(show image)
16341 ComfortLine Bluetooth Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI
(show image)
16550 GXT14S Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Mini mouse USB Type-A Optical Trust Slimline Mini mouse USB Type-A Optical
(show image)
16534 Slimline Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Primo Wireless mouse RF Wireless Optical 800 DPI Trust Primo Wireless mouse RF Wireless Optical 800 DPI
(show image)
16664 Primo Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust MultiColour Mini mouse USB Type-A Optical Trust MultiColour Mini mouse USB Type-A Optical
(show image)
16638 MultiColour Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mimo mouse USB Type-A BlueTrack Trust Mimo mouse USB Type-A BlueTrack
(show image)
16613 Mimo Mouse 0.00
(excl. VAT)
0 (incl. VAT)