location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Matrox M9138-E1024LAF graphics card 1 GB GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Matrox Check ‘Matrox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M9138-E1024LAF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9138-E1024LAF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790750240084 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Matrox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Matrox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Matrox M9138-E1024LAF graphics card 1 GB GDDR2 :
The short editorial description of Matrox M9138-E1024LAF graphics card 1 GB GDDR2

The Matrox M9138 LP PCIe x16 TripleHead graphics card renders pristine image quality on up to three DisplayPort monitors at resolutions up to 2560 x 1600 per output, for an exceptional multi-monitor user experience.
More>>>
Matrox M9138-E1024LAF graphics card 1 GB GDDR2:
The official marketing text of Matrox M9138-E1024LAF graphics card 1 GB GDDR2 as supplied by the manufacturer

The Matrox M9138 LP PCIe x16 TripleHead graphics card renders pristine image quality on up to three DisplayPort monitors at resolutions up to 2560 x 1600 per output, for an exceptional multi-monitor user experience. With 1 GB of memory and advanced desktop management features, such as extending the Windows Taskbar to span multiple displays, the M9138 drives business, industrial, and government applications with extraordinary performance. Its low-profile form factor makes it easy to integrate into a wide variety of systems. It offers optimal Windows Vista Aero support (WDDM mode) and can be paired with another M9138 graphics card to support up to six DisplayPort monitors from a single system.

# High-resolution three DisplayPort monitor support
Up to 2560 x 1600 per output
# Native PCI Express x16 performance
Maximum bandwidth to ensure best performance
# 1 GB of memory
For enhanced performance in demanding multi-monitor applications
# Low-profile form factor
To fit in a wide variety of systems; includes bracket for full-height ATX form factor
# Optimal support for Windows® Vista
Windows® Vista Aero (WDDM mode), Windows XP, Windows Server, and Linux
# Passive cooling and low power consumption
Fanless design eliminates noise and increases product reliability
# Joined graphics card mode
Insert two M-Series cards into the same system to drive even more monitors
# Wide enterprise flexibility
Unified driver package compatible with other Matrox products
# Matrox PowerDesk software
Easily configure and manage program windows on multiple monitors

Hardware Included

* Matrox M9138 LP PCie x16 graphics card
* LP bracket
* Three miniDP to DP adapters

Software Included

* Matrox display drivers for Microsoft Windows Vista and XP
(also available via download at www.matrox.com/graphics)
* Matrox PowerDesk desktop management software

Short summary description Matrox M9138-E1024LAF graphics card 1 GB GDDR2:
This short summary of the Matrox M9138-E1024LAF graphics card 1 GB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Matrox M9138-E1024LAF, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Matrox M9138-E1024LAF graphics card 1 GB GDDR2:
This is an auto-generated long summary of Matrox M9138-E1024LAF graphics card 1 GB GDDR2 based on the first three specs of the first five spec groups.

Matrox M9138-E1024LAF. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. OpenGL version: 2.0. Interface type: PCI Express x16. Cooling type: Passive

Processor
Maximum resolution *
2560 x 1600 pixels
Maximum displays per videocard
3
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Ports & interfaces
I/O ports
On-board Connectors: 3 x Mini DisplayPort Adapters (included): 3 x Mini DisplayPort to DisplayPort
Interface type *
PCI Express x16
Performance
DirectX version *
No
OpenGL version *
2.0
Design
Cooling type *
Passive
Form factor
Half-Height/Half-Length (HH/HL)
Certification
EMC Certifications: Class B ROHS & WEEE compliant
Weight & dimensions
Depth
19 mm
Height
69 mm
Width
168 mm
Other features
Macintosh connectivity
No
Compatible operating systems
Microsoft Windows 7 (32/64bit)*, Microsoft Windows XP (32/64bit), Microsoft Windows Vista (32/64bit)*, Microsoft Windows Server 2003/2008 (32/64bit), Linux see Website for details
Number of processors installed
1
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
Matrox M9188-E2048F graphics card 2 GB Matrox M9188-E2048F graphics card 2 GB
(show image)
M9188-E2048F M9188 PCIe x16 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9128-E1024LAF graphics card 1 GB GDDR2 Matrox M9128-E1024LAF graphics card 1 GB GDDR2
(show image)
M9128-E1024LAF M9128-E1024LAF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9148 LP PCIe x16 1 GB GDDR2 Matrox M9148 LP PCIe x16 1 GB GDDR2
(show image)
M9148-E1024LAF M9148 LP PCIe x16 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9120 PCIe x16 GDDR2 Matrox M9120 PCIe x16 GDDR2
(show image)
M9120-E512F M9120 PCIe x16 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9120-E512LAU1F graphics card GDDR2 Matrox M9120-E512LAU1F graphics card GDDR2
(show image)
M9120-E512LAU1F M9120-E512LAU1F 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9120-E512LPUF graphics card 0.5 GB GDDR2 Matrox M9120-E512LPUF graphics card 0.5 GB GDDR2
(show image)
M9120-E512LPUF M9120-E512LPUF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9125-E512F graphics card GDDR2 Matrox M9125-E512F graphics card GDDR2
(show image)
M9125-E512F M9125-E512F 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9140-E512LAF graphics card 0.5 GB GDDR2 Matrox M9140-E512LAF graphics card 0.5 GB GDDR2
(show image)
M9140-E512LAF M9140-E512LAF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Magyarország 2 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)