location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP790 photo printer Inkjet 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY CP790
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3646B013
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:19:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SELPHY CP790 photo printer Inkjet 300 x 300 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 300 x 300 DPI
  • - Inkjet
  • - 7.62 cm (3")
Long product name Canon SELPHY CP790 photo printer Inkjet 300 x 300 DPI :
The short editorial description of Canon SELPHY CP790 photo printer Inkjet 300 x 300 DPI

SELPHY CP790 - 300 x 300 dpi, 24 bit, USB , WiFi IEEE 802.11b, 3.0" Colour TFT
More>>>
Canon SELPHY CP790 photo printer Inkjet 300 x 300 DPI:
The official marketing text of Canon SELPHY CP790 photo printer Inkjet 300 x 300 DPI as supplied by the manufacturer

Everyone can make great prints with the SELPHY CP790, which features a 3.0” colour LCD and large buttons with a user-friendly layout. A handy integrated storage case allows simple, tidy storage.

Easy to use
With its user-friendly design - including large buttons for easier operation, an attractive on-screen interface, and fast navigation with the Easy Scroll Wheel – the SELPHY CP790 lets the whole family print their digital photos. The supplied SELPHY Photo Print software uses voice guidance to talk you through the printing process.

Simple storage
For extra portability and easy storage, the SELPHY CP790 is equipped with a carry handle and an integrated storage solution holding printer, accessories, paper and ink.

Large LCD screen
With a 3.0” colour LCD, you can see your images in full detail before you print – or transform them using the easy on-board creative functions.

Better images, automatically
Auto Image Correction detects faces in your pictures and adjusts their brightness, colour and tone - for perfect portraits every time. It can also eliminate red-eye with Automatic Red-Eye Correction, and give cleaner-looking pictures with Noise Reduction.

Creative fun with your prints
Customise your photos in a variety of fun ways using the Creative Print mode. Put the finishing touch to pictures with a range of frames, or turn memorable shots into calendars and photo diaries.

Range of print sizes
Print your photos in a range of different sizes, including postcard, credit card, and wide sizes – or let children discover the fun of printing their own stickers.

Short summary description Canon SELPHY CP790 photo printer Inkjet 300 x 300 DPI:
This short summary of the Canon SELPHY CP790 photo printer Inkjet 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SELPHY CP790, Inkjet, 300 x 300 DPI

Long summary description Canon SELPHY CP790 photo printer Inkjet 300 x 300 DPI:
This is an auto-generated long summary of Canon SELPHY CP790 photo printer Inkjet 300 x 300 DPI based on the first three specs of the first five spec groups.

Canon SELPHY CP790. Print technology: Inkjet, Maximum resolution: 300 x 300 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Display diagonal
7.62 cm (3")
Input & output capacity
Total input capacity
100 sheets
Paper handling
Paper tray media types
Photo paper
Non-ISO print media sizes
l
Credit card
Yes
Ports & interfaces
PictBridge *
Yes
SmartCard slot
No
Network
Ethernet LAN connection *
No
Performance
Compatible memory cards
Microdrive, microSDHC, miniSD, MMC, MMCmicro, SD, SDHC
Power
Power consumption (printing) *
60 W
Power consumption (standby)
4 W
Power consumption (sleep)
4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
1.1 kg
Other features
Dimensions (WxDxH)
246.9 x 178 x 86.4 mm
Connectivity technology
Wired
Macintosh connectivity
Yes
Network interface
802.11b
Compatible operating systems
Windows XP SP2-3 / Vista (Incl. SP1) Mac OS X v10.4 - v10.5
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:24:34
Uk has collected 14 expert reviews for Canon SELPHY CP790 photo printer Inkjet 300 x 300 DPI and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-25 23:23:47
It's not clear how the concept of a printer in a bucket got past the concept stage, but Canon's mushroom-shaped SELPHY CP790 certainly makes for an interesting review. At first glance, it looks like something Fisher Price might have thought up...
80%
macworld.co.uk
Updated:
2011-09-25 23:24:00
The Canon Selphy CP790 looks more like a lunch box than a printer. With its convenient handle, it begs you to take it to your next children’s party or family get-together. The trade-offs are a high purchase price and oddly designed, wasteful consumable...
Good Logically labelled and intuitive control buttons; fast printing; good print quality...
Bad High purchase price and oddly designed; wasteful consumables Min specs: Portable, compact photo printer; 247x178x86mm; 1.1kg; 3in LCD screen; USB, direct print USB; Max Resolution (Colour): 300x300dpi; PictBridge, Canon Direct Print; Red eye reduction; su...
60%
pcadvisor.co.uk
Updated:
2011-09-25 23:24:04
Product Code: 3646B012AA At first glance, the Canon Selphy CP790 snapshot printer looks more like a lime-green lunch box. With its convenient handle, it begs you to take it to your next children's party or family get-together. The trade-offs are a hi...
Bottom line The Canon Selphy CP790 succeeds in being portable, capable, and even amusing. Still, the awkward paper handling and plastic-intensive ink cartridges are design drawbacks. Susan Silvius...
70%
Country Distributor
United Kingdom 1 distributor(s)