Olympus logo

Olympus SP-310 NON 7.1Mpix 32MB USB black 1/1.8" 7.1 MP CCD Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37105
Info modified on:
04 Apr 2019, 05:23:11
Long product name Olympus SP-310 NON 7.1Mpix 32MB USB black 1/1.8" 7.1 MP CCD Silver:

SP-310 NON 7.1Mpix 32MB USB black

Short summary description Olympus SP-310 NON 7.1Mpix 32MB USB black 1/1.8" 7.1 MP CCD Silver:

Olympus SP-310 NON 7.1Mpix 32MB USB black, 7.1 MP, 1/1.8", CCD, 3x, 180 g, Silver

Long summary description Olympus SP-310 NON 7.1Mpix 32MB USB black 1/1.8" 7.1 MP CCD Silver:

Olympus SP-310 NON 7.1Mpix 32MB USB black. Megapixel: 7.1 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. PictBridge. Weight: 180 g. Product colour: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.