location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRobot Roomba 605 robot vacuum 0.5 L Bagless Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRobot Check ‘iRobot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roomba 605
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R605040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885155009975 show
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘iRobot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRobot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:19
The date of the most recent change of this product data-sheet in Icecat.
iRobot R605040 user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iRobot Roomba 605 robot vacuum 0.5 L Bagless Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Navigates under and around furniture and through loose cords without damaging household objects
  • - Automatically charges itself between cleanings
  • - Cleans along wall edges using a spinning side brush for the most thorough floor coverage
  • - Works on hard floors and carpets
  • - Avoids stairs and other drop-offs
Warranty: 2 years
Long product name iRobot Roomba 605 robot vacuum 0.5 L Bagless Black, White :
The short editorial description of iRobot Roomba 605 robot vacuum 0.5 L Bagless Black, White

0.5 l, AeroVac, iAdapt, 60 min, 61 dB
More>>>
Short summary description iRobot Roomba 605 robot vacuum 0.5 L Bagless Black, White:
This short summary of the iRobot Roomba 605 robot vacuum 0.5 L Bagless Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

iRobot Roomba 605, Bagless, Black, White, Round, 0.5 L, 61 dB, Spot

Long summary description iRobot Roomba 605 robot vacuum 0.5 L Bagless Black, White:
This is an auto-generated long summary of iRobot Roomba 605 robot vacuum 0.5 L Bagless Black, White based on the first three specs of the first five spec groups.

iRobot Roomba 605. Dust container type: Bagless, Product colour: Black, White, Shape: Round. Dust capacity (total): 0.5 L, Noise level: 61 dB, Vacuum cleaner programs: Spot. Battery technology: Lithium-Ion High Density (LiHD), Battery capacity: 2200 mAh, Runtime: 60 min. Diameter: 34 cm, Height: 92 mm, Weight: 3.6 kg. Package width: 127 mm, Package depth: 393.7 mm, Package height: 444.5 mm

Thorough Cleaning
Thorough Cleaning

Patented 3-Stage Cleaning Process.

Easy to Use
Easy to Use

Clean your floors with the touch of a button.

Full Suite of Sensors
Full Suite of Sensors

Vacuums on its own using iAdapt® Responsive Navigation Technology.

Source Testseek summary Average rating
Reviews
Updated:
2019-12-16 05:12:59
Uk has collected 4 expert reviews for iRobot Roomba 605 robot vacuum 0.5 L Bagless Black, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-16 05:12:59
But with some costing almost a thousand pounds, it’s worth knowing exactly what you’re getting before you buy.Was £329, now £215.99 – Buy now from AmazonWhile this isn't quite as swish as the iRobot Roomba 980 recommended below, it is a very good buy – es...
0%
Brand Image Product code Product Stock Price from
iRobot

iRobot Roomba e5 robot vacuum 0.6 L Bagless Charcoal
(show image)
E515840 Roomba e5 0.00
(excl. VAT)
0 (incl. VAT)
iRobot

iRobot Roomba 606 robot vacuum 0.6 L Bagless Black
(show image)
R606040 Roomba 606 0.00
(excl. VAT)
0 (incl. VAT)
iRobot

iRobot Roomba 612 robot vacuum 0.6 L Bagless Black
(show image)
5060359284129 Roomba 612 0.00
(excl. VAT)
0 (incl. VAT)
iRobot

iRobot Roomba 896 robot vacuum 0.6 L Black, Brown
(show image)
R896040 Roomba 896 0.00
(excl. VAT)
0 (incl. VAT)
iRobot

iRobot Roomba 696 robot vacuum Black
(show image)
R696040 Roomba 696 0.00
(excl. VAT)
0 (incl. VAT)
iRobot

iRobot Roomba 966 robot vacuum 0.6 L Bagless Black, Silver
(show image)
R966040 Roomba 966 0.00
(excl. VAT)
0 (incl. VAT)
iRobot

iRobot Roomba 681 robot vacuum Bagless Black
(show image)
R681040 Roomba 681 0.00
(excl. VAT)
0 (incl. VAT)
iRobot

iRobot Roomba 615 robot vacuum 0.6 L Bagless Black, Silver
(show image)
ROOMBA615 Roomba 615 0.00
(excl. VAT)
0 (incl. VAT)
iRobot

iRobot Roomba 866 robot vacuum Bagless Black
(show image)
R866040 Roomba 866 0.00
(excl. VAT)
0 (incl. VAT)
iRobot

iRobot Roomba 616 robot vacuum Black, Silver
(show image)
R616040 Roomba 616 0.00
(excl. VAT)
0 (incl. VAT)