location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprout 23-s309 Intel® Core™ i7 i7-4790S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sprout
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23-s309
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9Z26AA
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Sprout 23-s309 Intel® Core™ i7 i7-4790S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One workstation Silver 350 W
  • - Intel® Core™ i7 i7-4790S 3.2 GHz
  • - 58.4 cm (23") Full HD 1920 x 1080
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 1 TB Hybrid-HDD Card reader integrated
  • - NVIDIA® GeForce® GT 745A 2 GB Intel® HD Graphics 4600
  • - 1 MP
  • - Ethernet LAN connection 10,100,1000 Mbit/s 4.0
  • - Windows 10 Home 64-bit
Long product name HP Sprout 23-s309 Intel® Core™ i7 i7-4790S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home Silver :
The short editorial description of HP Sprout 23-s309 Intel® Core™ i7 i7-4790S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home Silver

Intel Core i7-4790S (3.2GHz, Cache 8MB, 4 Cores), 23" LED Full HD (1920 x 1080) Touch, 8GB DDR3-SDRAM 1600MHz , 1000GB HDD, Intel HD Graphics 4600 + NVIDIA GeForce GT 745A (2GB, GDDR3), Gigabit LAN, WLAN 802.11a/b/g/n, Bluetooth 4.0, Windows 10 Home 64-bit
More>>>
HP Sprout 23-s309 Intel® Core™ i7 i7-4790S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home Silver:
The official marketing text of HP Sprout 23-s309 Intel® Core™ i7 i7-4790S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home Silver as supplied by the manufacturer

Blending the physical and the digital, Sprout lets you work in the tangible, tactile world we live in. No complicated processes. No intimidating technology. Just you, sprout and your imagination. A whole new workspace where you can roll up your sleeves and create something. Instantly. It’s time to reimagine what you can do.

The ultimate creative space
Redefine how your ideas are brought to life. Now, you can easily create whatever you imagine ‘with your hands' using Sprout's revolutionary, immersive, multi-touch technology.

Everything you need to express yourself and get work done
Now, high tech meets high touch - Sprout's breakthrough technology combined with Windows multi-touch experience, the powerful Intel i7 Processor and 1TB of storage ensures you have everything you need to express yourself and get work done.

Go from thought to expression in an instant
Sprout gives you the freedom to effortlessly create whatever you dream up next. Easily capture, seamlessly manipulate and share whatever inspires you. Making doesn't get much easier.

Short summary description HP Sprout 23-s309 Intel® Core™ i7 i7-4790S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home Silver:
This short summary of the HP Sprout 23-s309 Intel® Core™ i7 i7-4790S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprout 23-s309, 58.4 cm (23"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Home

Long summary description HP Sprout 23-s309 Intel® Core™ i7 i7-4790S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home Silver:
This is an auto-generated long summary of HP Sprout 23-s309 Intel® Core™ i7 i7-4790S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home Silver based on the first three specs of the first five spec groups.

HP Sprout 23-s309. Product type: All-in-One workstation. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GT 745A. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Silver

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor *
i7-4790S
Processor number of cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.2 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus data transfer rate
5 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
DMI
Processor codename
Haswell
Processor series
Intel Core i7-4700 Desktop series
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Processor code
SR1QM
Tcase
71.35 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory, maximum *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
Hybrid-HDD
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hybrid-HDD cache type
Flash
Hybrid-HDD cache memory
8 GB
Optical drive *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 745A
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Audio
Built-in speaker(s) *
Yes
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
Silver
Country of origin
China
Performance
Product type *
All-in-One workstation
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel My WiFi Technology
Yes
Intel Identity Protection Technology
Yes
Intel Anti-Theft Technology
Yes
Intel Wireless Display (WiDi) Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel FDI Technology
Yes
Processor ARK ID
80808
Power
AC adapter power
350 W
Weight & dimensions
Width (with stand)
576.5 mm
Depth (with stand)
604.5 mm
Height (with stand)
594.3 mm
Weight (with stand)
15.3 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:10:01
Uk has collected 16 expert reviews for HP Sprout 23-s309 Intel® Core™ i7 i7-4790S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalspy.co.uk
Updated:
2017-03-01 08:10:00
HP is bringing its quirky desktop computer named the 'Sprout' to UK shores, and it's quite unlike any desktop computer we've seen before.Instead of the traditional tower, screen, keyboard and mouse set-up, the Sprout incorporates an intelligent dual-touch...
Bottom line We left very impressed by the Sprout's capabilities. It seemed like a useful innovation which gives users a reason to opt for a desktop computer, although we'd have to spend more time with the device to determine whether this was a novelty or genuinely us...
0%
theaustralian.com.au
Updated:
2017-03-01 08:10:01
The HP Sprout looks like it's from a parallel universe, and with its tower-like illuminator and 20-point touch mat, it's refreshing to see a device that's incredibly imaginative and isn't afraid to mix things up.In my week with the Sprout, I learnt a lot...
0%
techradar.com
Updated:
2017-03-01 08:10:01
The HP Sprout is an innovative, quirky and exciting all-in-one PC aimed at content creators, designers and anyone looking for an excuse to ditch their mouse and keyboard.Available now in the US and UK for $1,899 (£1,899), Sprout's price tag alone hints th...
Good Innovative, User, friendly, Decent specs...
Bad Few apps at present, Form factor doensn't benefit certain apps...
Bottom line While undoubtedly a work in progress, Sprout is a genuinely exciting desktop computer that promises news ways of working with 3D objects and collaboration-led design...
0%
techradar.com/au/
Updated:
2017-03-01 08:10:01
The HP Sprout is an innovative, quirky and exciting all-in-one PC aimed at content creators, designers and anyone looking for an excuse to ditch their mouse and keyboard.Available now in the US and UK for $1,899 (£1,899), Sprout's price tag alone hints...
Good Innovative, Userfriendly, Decent specs...
Bad Few apps at present, Form factor doensn't benefit certain apps...
Bottom line While undoubtedly a work in progress, Sprout is a genuinely exciting desktop computer that promises news ways of working with 3D objects and collaboration-led design...
0%
T3.com
Updated:
2017-03-01 08:10:01
Shown off at HP's event space in fashionable and creative Shoreditch, London, the Sprout is £1,800, aimed at makers, and combines the power of a Windows 8 desktop with the flexibility and ease of a tablet. We got a demo from creator Brad Short but Sprout...
Good Innovative scanner, Fantastic touchpad, Makes creativity easy...
Bad Low-ish scanner resolution, Pricey (but VFM is undeniable), Only an A4 workspace...
0%
trustedreviews.com
Updated:
2017-03-01 08:10:01
HP Sprout – First impressions of the dual-touchscreen PC The HP Sprout all-in-one PC, which was announced last year, is looking to shake up the way we use desktop computers at home and at work. It's a PC at heart, with a 23-inch Full HD touchscreen and ru...
Bottom line I approached the HP Sprout believing it was a PC that only designers or engineers would really benefit from, but having spent some time with it I think HP has really undersold how useful the technology could be in other areas. There's no doubting it's go...
0%
stuff.tv
Updated:
2017-03-01 08:10:01
HP's Sprout is the most interesting desktop PC we've met in years and easily our favourite gadget to be named after a vegetable (sorry, Karoto).Calling the Sprout a PC actually isn't technically correct: ‘Sprout by HP' is the name for a new computing plat...
Bottom line YOU MIGHT ALSO LIKE The highs and (mostly) lows of Internet Explorer...
0%
pocket-lint.com
Updated:
2017-03-01 08:10:01
HP introduced a new Windows PC called Sprout in October last year but it isn't just your average desktop computer, it is an immersive computing platform that combines an all-in-one desktop with a natural user interface to provide an entirely touch-input e...
0%
alphr.com
Updated:
2017-03-01 08:10:01
You've probably had enough of sprouts until next Christmas (the green kind that smell of socks), but here's one that might just rekindle your appetite. We first reported on the HP Sprout 'smart desktop' back in October last year, but we haven't had the ch...
Bottom line HP's ingenious 'smart desktop PC' can now scan in full 3D...
0%