location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Perfect sound CD5651S/38 telephone DECT telephone Caller ID Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Perfect sound
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD5651S/38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD5651S/38
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581488840
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Perfect sound CD5651S/38 telephone DECT telephone Caller ID Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DECT telephone Silver
  • - STN
  • - Plug and Play
  • - Nickel-Metal Hydride (NiMH) 650 mAh
More>>>
Short summary description Philips Perfect sound CD5651S/38 telephone DECT telephone Caller ID Silver:
This short summary of the Philips Perfect sound CD5651S/38 telephone DECT telephone Caller ID Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Perfect sound CD5651S/38, DECT telephone, Speakerphone, Caller ID, Silver

Long summary description Philips Perfect sound CD5651S/38 telephone DECT telephone Caller ID Silver:
This is an auto-generated long summary of Philips Perfect sound CD5651S/38 telephone DECT telephone Caller ID Silver based on the first three specs of the first five spec groups.

Philips Perfect sound CD5651S/38. Type: DECT telephone. Speakerphone. Caller ID. Product colour: Silver

Performance
Type *
DECT telephone
Design
Product colour *
Silver
Phone features
Speakerphone *
Yes
Multi base capability
1
Call management
Caller ID *
Yes
Redial list capacity
10
Call log entries
50
Indication
Battery full indication
Yes
Battery low indication
Yes
Display
Display
STN
Display number of lines
3 lines
Display colors
Monochrome
Ports & interfaces
Plug and Play
Yes
DC-in jack
Yes
Power
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
650 mAh
Power supply type
AC/DC
Other features
Dimensions (WxDxH)
122 x 105 x 107 mm