Gre logo

Gre CPR650 Pool Covering Pool solar cover

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50736
Info modified on:
14 Mar 2024, 19:52:03
Short summary description Gre CPR650 Pool Covering Pool solar cover:

Gre CPR650, Pool solar cover, Round, Blue, 6.4 m, 0.18 mm, 5.85 kg

Long summary description Gre CPR650 Pool Covering Pool solar cover:

Gre CPR650. Product type: Pool solar cover, Shape: Round, Product colour: Blue. Diameter: 6.4 m, Thickness: 0.18 mm, Weight: 5.85 kg. Package type: Bag, Package width: 700 mm, Package depth: 600 mm. Products per pallet: 6 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.