location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS M2540dn Laser A4 1200 x 1200 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ECOSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2540dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102SH3NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983040331 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 321494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:07:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
KYOCERA 1102SH3NL0 user manual (13.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KYOCERA ECOSYS M2540dn Laser A4 1200 x 1200 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 40 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print, Kyocera Mobile Print, Mopria Print Service
  • - Ethernet LAN connection
  • - ARM Cortex-A9 800 MHz
  • - 19 kg
Warranty: 1-year warranty (depending on the country) as standard. KYOCERA guarantees the drum and developer for 3 years or 100,000 pages (whichever occurs sooner), provided each device is used and cleaned in accordance with the service instructions.
Long product name KYOCERA ECOSYS M2540dn Laser A4 1200 x 1200 DPI 40 ppm :
The short editorial description of KYOCERA ECOSYS M2540dn Laser A4 1200 x 1200 DPI 40 ppm

1200 DPI, 40 ppm, A4, G3, 33.6 kbps, 800 MHz, 512 MB, USB 2.0, RJ-45, SD/SDHC, 417 x 412 x 437 mm, 19000 g
More>>>
KYOCERA ECOSYS M2540dn Laser A4 1200 x 1200 DPI 40 ppm:
The official marketing text of KYOCERA ECOSYS M2540dn Laser A4 1200 x 1200 DPI 40 ppm as supplied by the manufacturer

- Up to 40 pages per minute in A4
- Time to first copy and first print 6.4 sec
- Dual scan document processor supporting A6 originals
- 1,200 dpi printing quality
- Duplex unit for cost saving double sided printing
- Up to 2 optional paper feeders for up to 850 sheets
- Compact design with low-noise printing
- Exceptionally low printing costs in its class

These two devices are ready to become key players in your office. With a print speed of 40 pages per minute, short first print and first copy times and professional scanning features, including simultaneous scanning of both document sides, they will surely help boost the productivity in their respective workgroups.
Their low TCO makes them a very affordable and reasonable choice. Toner and paper capacity are equally impressive too, with up to 7,200 pages from one toner cartridge and up to 850 pages with two optional paper feeders. And as is to be expected from any KYOCERA device, they are extremely reliable, meaning you can stay productive as long as you need to.

Short summary description KYOCERA ECOSYS M2540dn Laser A4 1200 x 1200 DPI 40 ppm:
This short summary of the KYOCERA ECOSYS M2540dn Laser A4 1200 x 1200 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS M2540dn, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M2540dn Laser A4 1200 x 1200 DPI 40 ppm:
This is an auto-generated long summary of KYOCERA ECOSYS M2540dn Laser A4 1200 x 1200 DPI 40 ppm based on the first three specs of the first five spec groups.

KYOCERA ECOSYS M2540dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Engine speed
Engine speed

Up to 40 pages A4 per minute

Resolution
Resolution

300 dpi, 600 dpi, 1,200 dpi

Dimensions (W x D x H)
Dimensions (W x D x H)

Main unit: 417 x 412 x 437 mm

Warranty
Warranty

Additional warranty on long-life parts for 3 years or 100 000 pages

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
20 ppm
Warm-up time
17 s
Time to first page (black, normal)
6.4 s
N-in-1 print function
Yes
Tray priority settings function
Yes
N-up printing
2, 4
Barcode printing
Yes
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Poster printing function
Yes
Borderless printing
No
Copying
Duplex copying *
Yes
Duplex copying mode
Auto
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
6.4 s
Copies, maximum
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Copy programming function
Yes
ID-card copy function
Yes
Scanning
Duplex scanning *
Yes
Duplex scanning mode
Auto
Scanning *
Colour scanning
Scan resolution, optical *
600 x 600 DPI
Scan technology
CIS
Scan to
E-mail, FTP, SMB, TWAIN, USB, WIA
Scan speed (colour)
23 ppm
Scan speed (black)
40 ppm
Duplex scan speed (colour)
16 ppm
Duplex scan speed (black)
32 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax coding methods
JBIG, MH, MMR, MR
Features
Recommended duty cycle
1000 - 2500 pages per month
Maximum duty cycle *
50000 pages per month
Duplex functions *
Copy, Fax, Print, Scan
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PCL XL, PostScript 3
Number of printer fonts
93
Replacement cartridges
TK-1170 (7.200 pagina's)
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity (sheets)
850 sheets
Maximum output capacity (sheets)
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal, Letter
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper handling
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 163 g/m²
Maximum media thickness
50 - 160 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth
No
Near Field Communication (NFC)
No
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Kyocera Mobile Print, Mopria Print Service
Performance
Maximum internal memory
1536 MB
Card reader integrated
Yes
Internal memory *
512 MB
Compatible memory cards
SD, SDHC
Built-in processor
Yes
Processor family
ARM Cortex-A9
Processor frequency
800 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
52 dB
Sound pressure level (quiet mode)
48 dB
Sound power level (standby)
29 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
661 W
Power consumption (printing)
661 W
Power consumption (copying)
661 W
Power consumption (ready)
21 W
Power consumption (sleep)
1 W
Energy Star Typical Electricity Consumption (TEC)
1.66 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 32.5 °C
Storage humidity
10 - 90%
Operating altitude
0 - 3500 m
Storage altitude
0.6 - 15000 m
Certificates
Waste Electrical and Electronic Equipment (WEEE) compliance
Yes
Certification
TÜV/GS, CE, ISO 9001, ISO 14001
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
417 mm
Depth
412 mm
Height
437 mm
Weight
19 kg
Packaging data
Package width
541 mm
Package depth
555 mm
Package height
572 mm
Package weight
25 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3600 pages
Imaging unit included
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433100
Technical details
Compliance certificates
REACH, RoHS
Other features
Cartridge type
TK-1170
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)