location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5730 XpressMusic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002K8S5
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - Wi-Fi 2.0+EDR
  • - Multimedia Messaging Service (MMS)
  • - Assisted GPS (A-GPS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Black :
The short editorial description of Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Black

5730 XpressMusic Black
More>>>
Short summary description Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Black:
This short summary of the Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5730 XpressMusic, Slider, 6.1 cm (2.4"), 3.2 MP, Bluetooth, 1000 mAh, Black

Long summary description Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Black:
This is an auto-generated long summary of Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Black based on the first three specs of the first five spec groups.

Nokia 5730 XpressMusic. Form factor: Slider. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 400 h. Weight: 135 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 15:10:37
Uk has collected 34 expert reviews for Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-02 15:10:33
The 5730 XpressMusic seems to be Nokia's attempt to build an E75-style handset for the consumer market. Like the E75 it has a slide out QWERTY keyboard and front mounted keypad, but to tempt consumers it also includes dedicated music controls and the N-Ga...
70%
techradar.com
Updated:
2011-08-02 15:10:33
What do you expect from a music phone? With its 5730 XpressMusic, the latest addition to Nokia's music-centric portfolio, a slide out QWERTY keyboard is slipped into the mix, as Nokia makes a play for the music fan who wants some heavyweight messaging...
Good Wi-Fi and HSDPA connectivity, Excellent music player audio performance, 3.5mm headphone socket, A-GPS satellite positioning and Nokia Maps, S60 smartphone functionality, Slide out full QWERTY keyboard, Good earphones, 8GB MicroSD card supplied...
Bad Bulky design, 3.2-megapixel camera isn't great, Control pad awkward, Some feature options buried in menus, No touchscreen operation...
Bottom line What do you expect from a music phone? With its 5730 XpressMusic, the latest addition to Nokia's music-centric portfolio, a slide out QWERTY keyboard is slipped into the mix, as Nokia makes a play for the music fan who wants some heavyweight messaging...
60%
3g.co.uk
Updated:
2011-08-02 15:10:33
It’s worth noting that the Nokia 5730 XpressMusic wasn't designed to be a top-end phone. It's a reasonably priced, mid-range device, so we can't expect a to see a brilliant camera, for example. However, the 3x4 keypad and D-pad are frankly shoddy, and...
Good HSDPA internet speeds make using social networking a breeze, and the social networking and musical aspects of the Nokia 5730 are fun and effective. The inclusion of WiFi is a pleasant surprise.
Bad The slippery glazed keypad and unresponsive Dpad spoil the fun.
60%
electricpig.co.uk
Updated:
2011-08-02 15:10:33
All the talk around Nokia lately has been about the imminent N97 Mini and the sharp as hell Nokia Booklet 3G. However, the new Nokia 5730 XpressMusic is just as deserving of the spotlight. Taking its cue from the E75 dual-slider business blower, it...
Good Great keyboards, loads of features and great value...
Bad Screen is a bit too small for our tastes...
Bottom line A brilliant take on the E75 with features to keep all mobile fanatics happy...
80%
pz10.com
Updated:
2011-08-02 15:10:34
NOKIA 5730 XPRESSMUSIC review:Full Musical Keyboard All Reviews :: Full Musical Keyboard (Nokia 5730 XPRESSMUSIC) Nokia 5730 XpressMusic Specifications Page 1 2 3 4 5 6 7 8 No news is good news and the Nokia 5730 XpressMusic is quite...
Bottom line Whether you call it Eseries in baggy jeans and headphones, or XpressMusic on steroids, the 5730 will raise its QWERTY hand. What are you gonna do? Hit the streets in a cheap sporty roadster (5630) or a budget crossover (5730), which rides like dads lu...
0%
pcadvisor.co.uk
Updated:
2011-08-02 15:10:34
Product Code: NOK5730RED_UK The Nokia 5730 XpressMusic is the latest addition to Nokias music range of mobile phones. Featuring all the perks of a modern handset, including internet access, a Facebook application, Google Maps, GPS, instant messagin...
Bottom line Battery life is impressive considering the number of features crammed into the phone. Overall, the Nokia 5730 XpressMusic is a great addition to the XpressMusic mobile phone range. Anyone who likes their music and phone bundled together should take a...
90%
goodgearguide.com.au
Updated:
2011-11-08 09:27:19
Nokia's 5730 XpressMusic is the latest addition to the company's music range of mobile phones. Featuring all the perks of a modern handset, including Internet access, a Facebook application, Google Maps, GPS, instant messaging, 3G connectivity, and a 3.2-megapixel camera with Carl Zeiss optics, the 5730 XpressMusic is clearly a winner.The Nokia 5730 XpressMusic has a funky design, with glossy black and red casing. The phone has a standard keypad and navigation wheel, with shuffle buttons alo...
Good A truckload of features with an interface that can handle it, good battery life, simple navigation, GPS...
Bad QWERTY keyboard is somewhat cramped...
Bottom line The Nokia 5730 XpressMusic mobile phone has a good list of features to keep you entertained and satisfied without compromising the overall user experience...
90%
knowyourmobile.com
Updated:
2014-04-08 09:12:01
It makes economic sense to share hardware between different phone models, and a quick look at the Nokia 5730 may remind you of the Nokia E75. There’s a good reason; the phones are almost identical.Nokia has taken the existing Eseries device, marketed a...
Good Slideout QWERTY keyboard makes quick messaging a cinch, 3G/HSDPA, GPS and WiFi ensures a decent set of features, Camera and video recording impressed, despite lack of pixels...
Bad Silly typeface used on keys makes some hard to see, Slow processor is exposed when using Maps or playing some games, Screen resolution is very low for displaying web pages and email...
Bottom line The 5730 is the ‘fun’ version of Nokia’s E75 business phone. With a more fashionable look and three dedicated music keys, plus the enticing offer of unlimited music downloads with Comes With Music, this is a fine ending to the existing X...
80%
cgena.com
Updated:
2016-12-29 21:58:26
It's the season of the XpressMusics and Eseries this year for Nokia. It's not much of a surprise though when a slightly low-end looking Nokia phone comes onto our doorstep to convince us with its "competitive" price range. So when they decided to crea...
0%
Mobile88.com
Updated:
2016-12-29 21:58:26
If you are thinking of easing into the whole Qwerty keypad buzz this year and do not fancy the sterile look of business phones, then you may want to consider the slightly more fanciful Nokia 5730 XpressMusic. Incidentally, it is the first in Nokia’s p...
Good Great music features; Qwerty keypad; nice design.
Bad Buttons overload; heavy.
Bottom line The Nokia 5730 doesn’t lack character. In fact, it tries to pack in a whole lot of features into a rather bulky and heavy body — all 135g of it. With all the functions and applications, the 5730 luckily isn’t too sluggish to make it a ca...
0%