location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HG 105030100 furniture cleaner/polish Furniture polisher 300 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HG Check ‘HG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
105030100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
105030100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711577004149
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2021 15:24:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HG 105030100 furniture cleaner/polish Furniture polisher 300 ml:
This short summary of the HG 105030100 furniture cleaner/polish Furniture polisher 300 ml data-sheet is auto-generated and uses the product title and the first six key specs.

HG 105030100, Furniture polisher, 300 ml, Plastic, Bottle

Long summary description HG 105030100 furniture cleaner/polish Furniture polisher 300 ml:
This is an auto-generated long summary of HG 105030100 furniture cleaner/polish Furniture polisher 300 ml based on the first three specs of the first five spec groups.

HG 105030100. Product type: Furniture polisher, Volume: 300 ml, Suitable for materials: Plastic. Package type: Bottle

Brand Image Product code Product Stock Price from
HG

HG 340050103 furniture cleaner/polish 500 ml
(show image)
340050103 340050103 0.00
(excl. VAT)
0 (incl. VAT)